EN
  • EN
  • DE

SST89E564RD-40-I-NJE

Part No SST89E564RD-40-I-NJE
Manufacturer Silicon Storage Technology, Inc
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Core Architecture 8051
Number of I/Os 32
Win Source Part Number 967784-SST89E564RD-40-I-NJE
Categories OEM Parts( S )
Manufacturer Silicon Storage Technology, Inc
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SST89E564RD-40-I-NJE CAD Model

Description

The SST89E564RD-40-I-NJE is a microcontroller based on the industry-standard 8051 architecture, manufactured by Silicon Storage Technology, Inc. (SST). It features a high-performance CPU, integrated memory, and a variety of peripherals, making it suitable for a wide range of embedded control applications. The "-40" denotes the clock speed (40MHz), "I" represents the temperature range, and "NJE" indicates the package type.

Applications

  • Industrial Control Systems: Used in programmable logic controllers (PLCs), motor control systems, and process automation equipment.
  • Consumer Electronics: Employed in remote controls, home appliances, and gaming devices.
  • Automotive Electronics: Integrated into dashboard displays, engine management systems, and vehicle security systems.
  • Medical Devices: Utilized in patient monitoring equipment, diagnostic instruments, and drug delivery systems.
  • Communication Equipment: Used in modems, routers, and wireless communication modules.

Features

  • 8051-Based Architecture: Compatible with standard 8051 instruction set and development tools.
  • 64KB Flash Memory: Provides ample storage for program code and data.
  • 1KB SRAM: Offers fast access memory for data storage and manipulation.
  • 32 Programmable I/O Lines: Allows for flexible interfacing with external devices.
  • Timers/Counters: Includes multiple timers and counters for precise timing and event counting.
  • Serial Communication Interfaces: Supports UART, SPI, and I2C communication protocols.
  • Watchdog Timer: Prevents system lock-up by resetting the microcontroller in case of software errors.

Benefits

  • High Performance: Executes instructions quickly and efficiently, enabling real-time control applications.
  • Large Memory Capacity: Provides sufficient memory for complex software applications.
  • Flexible I/O Configuration: Allows for easy interfacing with a variety of external devices and sensors.
  • Integrated Peripherals: Reduces the need for external components, simplifying the system design.
  • Robust Design: Operates reliably in harsh environments, ensuring system stability.
  • Cost-Effective Solution: Provides a cost-efficient solution for embedded control applications.

Specific Details: The SST89E564RD typically operates at a clock frequency of 40 MHz. It supports various power-saving modes to minimize power consumption. The package type is often a PDIP or PLCC package. Detailed specifications, including operating voltage range, interrupt structure, and pinout, are available in the SST datasheet.

You May Also Be Interested in

WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Level One
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess