EN
  • EN
  • DE

SST39VF016Q-90-4C-EI

Part No SST39VF016Q-90-4C-EI
Manufacturer Silicon Storage Technology, Inc
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1096365-SST39VF016Q-90-4C-EI
Categories OEM Parts( S )
Manufacturer Silicon Storage Technology, Inc
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SST39VF016Q-90-4C-EI CAD Model

Description

The SST39VF016Q-90-4C-EI is a 16 Mbit Multi-Purpose Flash (MPF) memory manufactured by Silicon Storage Technology (SST). It offers a high-density, non-volatile storage solution suitable for a wide range of embedded applications requiring reliable data storage and fast access times.

Applications

  • Embedded Systems
  • Data Logging
  • Firmware Storage
  • Networking Devices
  • Industrial Control

Features

  • High-Density Storage: 16 Mbit
  • Fast Read Access Time: 90 ns
  • Low Power Consumption
  • Sector Erase Capability
  • Byte/Word Programming
  • CMOS Technology for Enhanced Reliability
  • Endurance: 100,000 Cycles (Typical)
  • Data Retention: Greater than 100 years

Benefits

  • Provides ample storage space for embedded applications
  • Enables fast system boot-up and application execution
  • Reduces power consumption in portable devices
  • Offers reliable data storage for critical information
  • Simplifies system design with easy-to-use features

Additional Details

The SST39VF016Q-90-4C-EI operates on a voltage range of 2.7V to 3.6V. The 90 ns access time enables rapid data retrieval. It is available in various package options to accommodate different board designs. The SST39VF016Q flash memory provides a cost-effective solution with excellent performance and reliability. Its low power consumption makes it suitable for battery-powered devices and energy-efficient embedded systems. The device's sector erase and byte/word programming functionalities offer flexibility in data management.

You May Also Be Interested in

STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Silicon Storage Technology, Inc
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Micrel
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess