The SS71800-099F is a surface mount fuse manufactured by Bel Fuse Inc. This fuse is designed to provide overcurrent protection in a variety of electronic circuits. It is particularly suitable for applications where space is limited and a reliable, compact fuse is required.
Applications
- Power supplies
- Battery chargers
- Portable electronic devices
- Lighting systems
- Industrial control equipment
Features
- Surface mount design
- Compact size
- Fast acting
- High inrush current withstanding capability
- RoHS compliant
Benefits
- Provides reliable overcurrent protection
- Saves board space due to its small form factor
- Helps prevent damage to sensitive electronic components
- Meets industry safety standards
- Suitable for automated assembly processes
Technical Specifications
The SS71800-099F fuse has a current rating of 8.0A and a voltage rating of 125VAC/VDC. It features a fast-acting characteristic, which means it quickly interrupts the circuit in the event of an overcurrent condition. The fuse body is made of a high-temperature thermoplastic material, ensuring it can withstand reflow soldering processes. Its interrupt rating is 50A at 125VAC and 50A at 125VDC. The operating temperature range is -40°C to +85°C. This fuse conforms to UL 248-14 standards, ensuring its safety and reliability. The package size is 1206 (3216 metric), making it compatible with standard surface mount assembly equipment.
The fuse is designed to protect against overcurrent faults, preventing potential damage to downstream components and enhancing the overall reliability of the electronic device. It is commonly used in power supplies, battery-powered devices, and various other electronic applications requiring robust circuit protection.