EN
  • EN
  • DE

SSQ3A 125V

Part No SSQ3A 125V
Manufacturer Bel Fuse Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Bel Fuse Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838864-SSQ3A 125V
Ultra Librarian 3D Model Ultra Librarian SSQ3A 125V CAD Model

Description

The SSQ3A 125V is a fast-acting surface mount fuse manufactured by Bel Fuse Inc. It is designed to protect sensitive electronic circuits from overcurrent conditions. This fuse is characterized by its small size, high interrupting rating, and fast response time, making it suitable for a variety of applications where space and performance are critical.

Applications

  • Overcurrent protection in portable electronic devices
  • Secondary protection in power supplies
  • Protection of sensitive components in industrial control systems
  • USB power protection
  • Gaming consoles

Features

  • Fast-acting overcurrent protection
  • Surface mount package for automated assembly
  • High interrupting rating to safely break high fault currents
  • Compact size for high-density board layouts
  • RoHS compliant, ensuring environmental friendliness

Benefits

  • Prevents damage to sensitive electronic components from overcurrent conditions.
  • Reduces downtime and repair costs by quickly interrupting fault currents.
  • Enables smaller and more compact product designs.
  • Meets industry safety standards and environmental regulations.
  • Easy to integrate into automated assembly processes.

Technical Specifications

The SSQ3A 125V has a voltage rating of 125V and a current rating of 3A. The interrupting rating specifies the maximum fault current that the fuse can safely interrupt. The operating temperature range ensures reliable performance across a wide range of environmental conditions. Detailed specifications, including the exact tripping time versus overcurrent characteristic, can be found in the product datasheet from Bel Fuse Inc. The package size is a standard surface mount size, such as 1206 or similar, for compatibility with automated assembly equipment. This fuse is also available in various current ratings to suit different application requirements.

The SSQ3A 125V fuse provides reliable and fast overcurrent protection in a small form factor, making it an ideal choice for protecting sensitive electronic circuits in a variety of applications. Its high interrupting rating and compliance with industry standards ensure safe and reliable operation.

You May Also Be Interested in

Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess