EN
  • EN
  • DE

LWR1601-6EM1

Part No LWR1601-6EM1
Manufacturer Bel Power Solutions
Catalog Battery Chargers
Description POWER SUPPLY 125W 24V DIN RAIL / AC/DC Power Supply Single-OUT 24.7V 5A 124W 14-Pin
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Battery Products
Manufacturer Bel Power Solutions
Series Melcher W
Type Lead Acid
Battery Cell Size 24V
Number of Cells 1
Voltage - Nominal 24.7V
Charge Current - Max 5A
Voltage - Input 85 ~ 264 VAC
Power - Max 124W
Dimension 4.47" L x 4.06" W x 5.43" H (113.60mm x 103.00mm x 138.00mm)
Mounting DIN Rail
Termination Style Terminal Block
Operating Temperature Range -40°C ~ 60°C
Approvals cCSAus, CE, cULus, NEMKO
Features LED Indicator
Weight 1200g
Win Source Part Number 792846-LWR1601-6EM1
Popularity Medium
Supply and Demand Status Balance
Family Name LWR1601
Introduction Date July 27, 2015
ECCN EAR99
Country of Origin United States of America
Ultra Librarian 3D Model Ultra Librarian LWR1601-6EM1 CAD Model

Description

The Bel Power Solutions LWR1601-6EM1 is a lead-acid battery with a voltage nominal of 24.7V.

  • Charge Current: 5A
  • Power Output: 124W
  • Operating Temperature Range: -40°C to 60°C
  • Features: LED indicator
  • Weight: 1200g
  • Mounting: DIN rail
  • Cells: Single
  • Applications: Commercial ITE
  • Approvals: cCSAus, CE, cULus, NEMKO
  • Dimensions: 4.47 inches (L), 4.06 inches (W), 5.43 inches (H)
  • Series: LWR1601
  • Popularity: Medium

You May Also Be Interested in

Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
CUI Inc.
BATT CHRGR LEAD-ACID 12V 2.25A
Need more? Email Us
Phoenix Contact
TOOL BATTERY CHARGER 230V / ASD NORMAL CHARGER
Need more? Email Us
CUI Inc.
BATT CHRGR LEAD-ACID 12V 3A
Need more? Email Us
DFRobot
LITHIUM BATTERY CHARGER
Lowest to $22.0721
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
ANYSOLAR Ltd
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess