EN
  • EN
  • DE
  • IT

MAP130-1012

Part No MAP130-1012
Manufacturer Bel Power Solutions
Catalog Board Mount AC DC Converters
Description AC/DC CONVERTER 12V 130W  /  Open Frame AC DC Converters 1 Output 12V 90 ~ 132 VAC, 175 ~ 264 VAC Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
Standard Package 40
Base Product Number MAP130
Minimum Load Required Yes
Approval Agency CB, cCSAus, CE
Dimension 8.50" L x 4.50" W x 2.00" H (215.9mm x 114.3mm x 50.8mm)
Mounting Type Chassis Mount
Features Adjustable Output, Remote Sense, Universal Input
Temperature Range - Operating 0°C ~ 70°C (With Derating)
Efficiency 80%
Voltage - Isolation 2.6 kV
Applications ITE (Commercial)
Power (Watts) 130W
Win Source Part Number 1083475-MAP130-1012
Voltage - Output 1 12V
Voltage - Input 90 ~ 132 VAC, 175 ~ 264 VAC
Number of Outputs 1
Type Open Frame
Package Bulk
Series MAP130 (130W)
Mfr Bel Power Solutions
Category Power Supplies - External/Internal (Off-Board)>AC DC Converters
Other Names 179-2080,MAP1301012,PW9900,2266-MAP130-1012
HTSUS 8504.40.6018
Current - Output 1 12 A
Ultra Librarian 3D Model Ultra Librarian MAP130-1012 CAD Model

Description

The Bel Power Solutions MAP130 (130W) AC DC converter is an open frame type module that features adjustable output, remote sense, and universal input features.

  • Module Type: Open frame
  • Features: Adjustable output, remote sense, universal input
  • Application: ITE (commercial)
  • Voltage Input Range: 90 ~ 132 VAC and 175 ~ 264 VAC
  • Voltage Isolation: 2.6 kV
  • Output: One output
  • Voltage Output: 12V
  • Current Output: 12A
  • Manufacturer Series Power: 130W
  • Efficiency: 80%
  • Minimum Load: Required
  • Mounting Type: Chassis mount
  • Package: 40 pieces

You May Also Be Interested in

Omron
AC/DC CONVERTER 24V 30W
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC Power Modules 5V 1A 5W 85-264Vin Encap PS
Lowest to $7.3309
Polytronics Technology Corp
AC/DC CONVERTER 5V +/-15V
Need more? Email Us
Polytronics Technology Corp
SWITCHING POWER MODULE MEDICAL E
Need more? Email Us
Omron
AC/DC CONVERTER 5V 30W
Need more? Email Us
Omron
AC/DC CONVERTER 5V +/-12V 30W
Need more? Email Us
Polytronics Technology Corp
AC/DC CONVERTER 5V +/-15V
Need more? Email Us
Omron
PS 50W 24V DIR MNT PLUG CON
Need more? Email Us
Polytronics Technology Corp
AC-DC POWER MODULE 10VDC OUTPUT
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $301.5807 $301.5807
2+ $270.3827 $540.7654
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 76 pieces
In Stock: 38 pieces Factory Stock: 38 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess