EN
  • EN
  • DE

QME48T40033-NGB0GA

Part No QME48T40033-NGB0GA
Manufacturer Bel Power Solutions
Catalog Power Supplies Board Mount DCDC Converters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Bel Power Solutions
Category Power Supplies - Board Mount
Family DCDC Converters
Win Source Part Number 181850-QME48T40033-NGB0GA
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian QME48T40033-NGB0GA CAD Model

Description

The QME48T40033-NGB0GA is a DC-DC converter module manufactured by Bel Power Solutions. Designed for high-efficiency power conversion, this module is commonly used in applications that require a stable and regulated power supply.

Applications:

  • Telecommunications Equipment: Powering telecom infrastructure such as base stations and network switches.
  • Industrial Automation: Supplying power to industrial control systems and machinery.
  • Data Centers: Providing reliable power for servers and networking equipment.
  • Renewable Energy Systems: Used in solar and wind power inverters and charge controllers.
  • Transportation: Powering electronic systems in vehicles and trains.

Features:

  • High Efficiency: Designed for optimal power conversion efficiency.
  • Wide Input Voltage Range: Accommodates a broad range of DC input voltages.
  • Regulated Output Voltage: Provides a stable and precise output voltage.
  • Over-Voltage Protection (OVP): Protects the load from excessive voltage.
  • Over-Current Protection (OCP): Protects the module and load from excessive current.
  • Over-Temperature Protection (OTP): Protects the module from overheating.

Benefits:

  • Reliable Power Supply: Provides a stable and consistent power source for critical applications.
  • Energy Efficiency: High efficiency reduces energy consumption and heat generation.
  • Protection Features: Safeguards against voltage, current, and temperature abnormalities.
  • Compact Design: Space-saving design allows for integration into various systems.
  • Easy Integration: Designed for straightforward installation and use.

The QME48T40033-NGB0GA module typically includes features such as remote on/off control, output voltage trim, and status indicators. Its robust design and protection features make it suitable for demanding environments. Detailed technical specifications are available in the product datasheet, including input voltage range, output voltage and current, efficiency curves, and thermal derating information.

This power module is often selected for applications where reliability, efficiency, and protection are paramount, ensuring stable and safe operation of critical electronic systems.

You May Also Be Interested in

Monolithic Power Systems Inc.
DC DC CONVERTER 1-15V
Lowest to $9.3135
Monolithic Power Systems Inc.
IC REG BUCK ADJ 3.5A 20QFN
Lowest to $4.0919
Texas Instruments
17-V, 2-A LOW-NOISE AND LOW-RIPP
Lowest to $9.4417
Traco Power
DC DC CONVERTER +/-15V 30W
Need more? Email Us
Texas Instruments
3-V TO 36-V INPUT, 1 TO 15-V OUT
Lowest to $11.5212
Monolithic Power Systems Inc.
DC DC CONVERTER 1V 6W
Lowest to $2.7273
Monolithic Power Systems Inc.
DC DC CONVERTER 2.7-6V
Lowest to $1.9008
Analog Devices Inc.
DC DC CONVERTER 2.5-12V 1.5W
Lowest to $61.4318
Monolithic Power Systems Inc.
DC DC CONVERTER 0.81-32V
Lowest to $4.0391

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess