EN
  • EN
  • DE

SFP450-12BG

Part No SFP450-12BG
Manufacturer Bel Power Solutions
Catalog Board Mount AC DC Converters
Description AC/DC CONVERTER 12V 450W  /  Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - External/Internal (Off-Board)>AC DC Converters
Mfr Bel Power Solutions
Series SFP450 (450W)
Package Bulk
Product Status Obsolete
Type Enclosed
Number of Outputs 1
Voltage - Input 90 ~ 264 VAC
Voltage - Output 1 12V
Current - Output 1 37 A
Power (Watts) 450W
Applications ITE (Commercial)
Efficiency 86%
Temperature Range - Operating 0°C ~ 50°C
Features Adjustable Output, I²C™ Interface, Load Sharing, PFC, Universal Input
Mounting Type Chassis Mount
Dimension 12.38" L x 3.07" W x 1.57" H (314.5mm x 78.0mm x 40.0mm)
Approval Agency CE
Minimum Load Required No
Base Product Number SFP450
Other Names Q11575062,SFP45012BG,179-2386
Standard Package 5
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.6018
Win Source Part Number 1237355-SFP450-12BG
Ultra Librarian 3D Model Ultra Librarian SFP450-12BG CAD Model

Description

The SFP450-12BG is an enclosed AC-DC converter from Bel Power Solutions.

  • Type: Enclosed AC-DC Converter
  • Power: 450W
  • Features: Adjustable Output, I²C™ Interface, Load Sharing, PFC, and Universal Input
  • Efficiency: 86%
  • Applications: Commercial applications such as ITE
  • Mounting Type: Chassis Mount
  • Operating Temperature: 0°C to 50°C

You May Also Be Interested in

TDK-Lambda Americas Inc.
AC/DC CONVERTER 28V 302W
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 9V 2W
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 15W
Need more? Email Us
Cosel USA, Inc.
AC/DC CONVERTER 360V 500W
Need more? Email Us
Recom Power
AC/DC CONVERTER 12V 10W
Need more? Email Us
Traco Power
AC/DC CONVERTER 12V 40W
Need more? Email Us
Traco Power
AC/DC CONVERTER 24V 7W
Need more? Email Us
TDK-Lambda Americas Inc.
AC/DC CONVERTER 24V 10W
Need more? Email Us
Cosel USA, Inc.
AC/DC CONVERTER 12V 500W
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess