EN
  • EN
  • DE

S-80742AN-D6-F1

Part No S-80742AN-D6-F1
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 308372-S-80742AN-D6-F1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-80742AN-D6-F1 CAD Model

Description

The S-80742AN-D6-F1 is a voltage detector IC from SII Semiconductor Corporation. It is designed to monitor voltage levels and generate a reset signal when the voltage falls below a specific threshold. This is crucial in preventing malfunctions in microcontrollers and other voltage-sensitive components.

Applications

  • Microcontroller Reset Circuits: Used to reset microcontrollers during power-up, power-down, or brownout conditions, ensuring proper operation.
  • Power Supply Monitoring: Monitors the output of power supplies, triggering an alarm or shutdown if the voltage drops below a safe level.
  • Battery-Powered Devices: Prevents deep discharge of batteries by disabling the load when the voltage is too low.
  • Industrial Control Systems: Provides voltage monitoring for various control systems.

Features

  • High-Precision Voltage Detection: Accurate monitoring of voltage levels.
  • Ultra-Low Current Consumption: Minimal power drain, suitable for battery-powered applications.
  • Compact Package: Available in small surface-mount packages.
  • Open-Drain Output: Flexible output configuration for various circuit interfaces.
  • Wide Operating Temperature Range: Reliable operation in diverse environments.

Benefits

  • Improved System Stability: Prevents system errors caused by low-voltage conditions.
  • Protection of Electronic Components: Safeguards microcontrollers and other components from damage.
  • Extended Battery Life: Low power consumption contributes to longer battery life.
  • Simplified Design: Easy integration into existing circuits.
  • Cost-Effective: Provides reliable voltage monitoring at a reasonable cost.

Additional Details

The S-80742AN-D6-F1 has a fixed detection voltage threshold, which is a key parameter defined in the datasheet. The 'D6' part of the name likely indicates a specific detection voltage. The 'F1' suffix may indicate specific packaging or testing variations. It typically has an open-drain N-channel output, requiring a pull-up resistor for proper operation. The output signal goes low when the input voltage drops below the detection threshold. The specific trigger and release voltages, along with the operating temperature range, are specified in the datasheet. The component is normally housed in a SOT-23-5 package. For precise information on electrical characteristics, timing diagrams, and application circuits, refer to the manufacturer's datasheet.

You May Also Be Interested in

Micron Technology Inc.
Lowest to $1.4076
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Lowest to $0.6537
STMicroelectronics
Need more? Email Us
Lite-On Inc.
Lowest to $3.3322
AMCC
Lowest to $3.2617
SII Semiconductor Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess