EN
  • EN
  • DE
  • IT

SFP650-12BG

Part No SFP650-12BG
Manufacturer Bel Power Solutions
Catalog Board Mount AC DC Converters
Description AC/DC CONVERTER 12V 650W  /  Front End AC DC Converters 1 Output 12V 90 ~ 264 VAC Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - External/Internal (Off-Board)>AC DC Converters
Mfr Bel Power Solutions
Series SFP650 (650W)
Package Bulk
Product Status Obsolete
Type Front End
Number of Outputs 1
Voltage - Input 90 ~ 264 VAC
Voltage - Output 1 12V
Current - Output 1 53 A
Power (Watts) 650W
Applications ITE (Commercial)
Efficiency 86%
Temperature Range - Operating 0°C ~ 50°C
Features Adjustable Output, I²C™ Interface, Load Sharing, PFC, Standby Output, Universal Input
Mounting Type Chassis Mount
Dimension 12.38" L x 3.07" W x 1.57" H (314.5mm x 78.0mm x 40.0mm)
Approval Agency CE
Minimum Load Required No
Other Names SFP65012BG,179-2387
Standard Package 5
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.6018
Win Source Part Number 1237354-SFP650-12BG
Ultra Librarian 3D Model Ultra Librarian SFP650-12BG CAD Model

Description

The SFP650-12BG is a front-end power supply with adjustable output, I²C™ interface, load sharing, power factor correction, standby output, and universal input features.

  • Type: Front-End Power Supply
  • Features: Adjustable Output, I²C™ Interface, Load Sharing, Power Factor Correction, Standby Output, Universal Input
  • Applications: ITE (Commercial)
  • Standard Package: 5
  • Power: 650W
  • Voltage - Input: 90V to 264V AC
  • Voltage - Output: 12V
  • Current - Output: 53A
  • Efficiency: 86%
  • Temperature Range: 0°C to 50°C
  • Dimension: 12.38" L x 3.07" W x 1.57" H (314.5mm x 78.0mm x 40.0mm)
  • Mounting Type: Chassis Mount

You May Also Be Interested in

Vicor Corporation
AC/DC CONVERTER 500W / AC DC Converters Output Input
Need more? Email Us
Rohm Semiconductor
AC/DC CONVERTER 12V 1W
Lowest to $5.2861
TDK-Lambda Americas Inc.
AC/DC CONVERTER 5V 10W
Lowest to $72.3393
Astrodyne Corporation
5W Encapsulated PCB DIP Mount Po
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 5V 2W / Enclosed AC DC Converters 1 Output 5V 400mA 85 ~ 305 VAC, 120 ~ 430 VDC Input
Lowest to $7.3309
Rohm Semiconductor
AC/DC CONVERTER 15V 5V 3W
Need more? Email Us
TDK-Lambda Americas Inc.
AC/DC CONVERTER 360V 1000W
Lowest to $290.8657
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 15W / Enclosed AC DC Converters 1 Output 12V 1.25A 85 ~ 305 VAC, 120 ~ 430 VDC Input
Lowest to $7.3685
Rohm Semiconductor
AC/DC CONVERTER -5V 1W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess