EN
  • EN
  • DE
  • IT

PF1000A-360

Part No PF1000A-360
Manufacturer TDK-Lambda Americas Inc.
Catalog Board Mount AC DC Converters
Description AC/DC CONVERTER 360V 1000W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount - AC DC Converters
Mfr TDK-Lambda Americas Inc.
Series PF (1000W)
Package Tray
Product Status Active
Type Enclosed
Number of Outputs 1
Voltage - Input 85 ~ 265 VAC
Voltage - Output 1 360V
Current - Output (Max) 2.8A
Power (Watts) 1000 W
Applications ITE (Commercial)
Features Universal Input
Temperature Range - Operating -40°C ~ 100°C (With Derating)
Efficiency 95%
Mounting Type Through Hole
Package / Case 10-DIP Module
Size / Dimension 4.60" L x 2.40" W x 0.50" H (116.8mm x 61.0mm x 12.7mm)
Approval Agency CE, cULus
Standard Number 60950-1; 62368-1
Line Regulation 5V
Load Regulation 10V
Weight 0.662 lb (300.28 g)
Base Product Number PF1000A
Standard Package 1 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9540
California Prop 65 Warning Information
Win Source Part Number 654414-PF1000A-360
Ultra Librarian 3D Model Ultra Librarian PF1000A-360 CAD Model

Description

The PF1000A-360 is an enclosed AC-DC converter from the PF series, designed for board mount applications. It offers a power output of 1000W and a universal input voltage range of 85V to 265VAC.

  • Power Output: 1000W
  • Input Voltage: 85V to 265VAC
  • Size: 4.60" L x 2.40" W x 0.50" H
  • Applications: ITE (Commercial)
  • Output Voltage: 360V
  • Output Current: 2.8A (maximum)
  • Efficiency: 95%
  • Mounting: Through hole
  • Temperature Range: -40°C to 100°C (with derating)
  • Standards: CE and cULus
  • Warning: California Prop 65

You May Also Be Interested in

Polytronics Technology Corp
AC/DC CONVERTER +/-24V
Need more? Email Us
Omron
AC/DC CONVERTER 12V 10W
Need more? Email Us
Polytronics Technology Corp
AC-DC POWER MODULE 12VDC OUTPUT
Need more? Email Us
Omron
AC/DC CONVERTER 48V 15W
Need more? Email Us
Polytronics Technology Corp
AC/DC CONVERTER 180V
Need more? Email Us
Omron
AC/DC CONVERTER 24V 50W
Need more? Email Us
Polytronics Technology Corp
AC/DC CONVERTER +/-15V
Need more? Email Us
Polytronics Technology Corp
AC-DC POWER MODULE 12VDC OUTPUT
Need more? Email Us
Omron
AC/DC CONVERTER 5V 300W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $259.7015 $259.7015
2+ $232.8359 $465.6718
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess