EN
  • EN
  • DE

1509C B59500

Part No 1509C B59500
Manufacturer Belden Inc.
Catalog Multiple Conductor Cables
Description 2 PR #24 PO FS PVC FS PVC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Multiple Conductor Cables
Mfr Belden Inc.
Series *
Package Spool
Product Status Active
Base Product Number 1509C
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.49.3080
Win Source Part Number 1000089-1509C B59500
Ultra Librarian 3D Model Ultra Librarian 1509C B59500 CAD Model

Description

The Belden Inc. 1509C B59500 Multiple Conductor Cable is a high-quality cable designed for multiple conductor applications.

  • Package: Spool
  • Piece: 1
  • Series: Belden Inc.
  • Manufacturer: Belden Inc.
  • Status: Active

You May Also Be Interested in

Alpha Wire
MULTI-PAIR 6COND 26AWG SHLD 100'
Need more? Email Us
Belden Inc.
CABLE 2COND 18AWG CHROME 500'
Need more? Email Us
Belden Inc.
MULTI-PAIR 4COND 24AWG CHRM 100'
Need more? Email Us
General Cable/Carol Brand
CABLE 15COND 22AWG GRAY 100'
Need more? Email Us
TE Connectivity
55PC CABLE
Need more? Email Us
Alpha Wire
CABLE 7COND 12AWG BLK SHLD 100'
Need more? Email Us
TE Connectivity
MULTI-PAIR 2COND 22AWG SHLD
Need more? Email Us
TE Connectivity
55A0131-24-0/2/6 1=1 FT
Need more? Email Us
TE Connectivity
55A CABLE/DUAL 10/ SM / High Performance Cable Multi
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess