EN
  • EN
  • DE

1861A D261000

Part No 1861A D261000
Manufacturer Belden Inc.
Catalog Multiple Conductor Cables
Description #14 TW PR FLRST BLK & NAT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Multiple Conductor Cables
Mfr Belden Inc.
Series *
Package Spool
Product Status Active
Base Product Number 1861A
Standard Package 1,000 pcs
Moisture Sensitivity Level (MSL) Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.49.3080
Win Source Part Number 1034327-1861A D261000
Ultra Librarian 3D Model Ultra Librarian 1861A D261000 CAD Model

Description

The Belden Inc. 1861A D261000 Multiple Conductor Cable is a high-quality cable designed for multiple conductor applications.

  • Application: Multiple Conductor Applications
  • Package: Spool
  • Package Quantity: 1,000 pieces
  • Series: Belden Inc.
  • Manufacturer: Belden Inc.
  • Status: Active

You May Also Be Interested in

Alpha Wire
1012409 SLATE 3000 = 3000 FT / 9 Conductor Multi-Conductor Cable Slate 24 AWG Foil 1000.0' (304.8m)
Need more? Email Us
TE Connectivity
55PC CABLE / 6 Conductor Multi-Conductor Cable White 22 AWG Braid
Need more? Email Us
TE Connectivity
55PC CABLE / 2 Conductor Multi-Conductor Cable White 20 AWG Double Braid
Need more? Email Us
Alpha Wire
Xtra-guard Flex, 87705CY Black Bulk Ft 10 AWG/5 Cond Oil Resis
Need more? Email Us
Alpha Wire
CABLE 2COND 22AWG SHLD 100' / 2 Conductor Multi-Conductor Cable Slate 22 AWG Braid 100.0' (30.5m)
Need more? Email Us
3M
CABLE 4COND 18AWG BLACK
Need more? Email Us
TE Connectivity
55A0131-24-0/2/6 1=1 FT
Need more? Email Us
Alpha Wire
CABLE 15COND 16AWG SHLD 500' / 15 Conductor Multi-Conductor Cable Slate 18 AWG Foil 500.0' (152.4m)
Need more? Email Us
TE Connectivity
55/ CABLE OUTER SPACE / 2 Conductor Multi-Conductor Cable White 22 AWG Braid
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess