EN
  • EN
  • DE
Part No 8050
Manufacturer Belden Inc.
Catalog Magnetic Wire
Description MW-28C SL 20AWG
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Magnetics - Transformer, Inductor Components - Magnetic Wire
Mfr Belden Inc.
Package Spool
Product Status Active
Wire Gauge 20 AWG
Conductor Material Copper, Annealed Bare
Jacket (Insulation) Material Polyurethane (PU)
Jacket (Insulation) Diameter 0.034" (0.86mm)
Length - Approximate 160.0' (49m)
Ratings MW 28-C SL
Standard Package 1 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.49.3080
Win Source Part Number 551128-8050
Ultra Librarian 3D Model Ultra Librarian 8050 CAD Model

Description

The 551128-8050 is a 20 AWG magnetic wire from Belden Inc.

  • Application: transformer and inductor components
  • Length: Approximately 160.0' (49m)
  • Wire Material: annealed bare copper
  • Insulation: Polyurethane (PU)
  • Insulation Diameter: 0.034" (0.86mm)
  • ECCN: EAR99 compliant
  • REACH: unaffected by REACH regulations

You May Also Be Interested in

TE Connectivity
CONN MAG TERM 27-30AWG QC 0.250
Need more? Email Us
TE Connectivity
CONN MAG TERM 18-34AWG QC 0.110
Need more? Email Us
TE Connectivity
CONN MAG TERM 27-30AWG QC 0.250
Need more? Email Us
TE Connectivity
CONN MAG TERM 18-34AWG IDC
Need more? Email Us
TE Connectivity
CONN MAG TERM 18-34AWG CONTACTOR
Need more? Email Us
TE Connectivity
CONN MAG TERM 18-34AWG PIN
Need more? Email Us
TE Connectivity
CONN MAG TERM 18-34AWG TAB
Need more? Email Us
TE Connectivity
CONN MAG TERM 600-3000CMA CRIMP
Need more? Email Us
TE Connectivity
CONN MAG TERM 17-19AWG QC 0.250
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2,085+ $0.0277 $57.7545
5,000+ $0.0231 $115.5000
7,895+ $0.0219 $172.9005
11,115+ $0.0208 $231.1920
13,890+ $0.0208 $288.9120
18,750+ $0.0185 $346.8750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,765 pieces
MOQ: 2085 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess