EN
  • EN
  • DE

63454-1

Part No 63454-1
Manufacturer TE Connectivity
Catalog Magnetic Wire
Description CONN MAG TERM 1500-4200CMA CRIMP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Terminal Type Cluster Pin Receptacle
Termination Crimp
Wire Gauge 1500-4200 CMA
Features Support
Package Tape & Reel
Supply and Demand Status Shortage
Win Source Part Number 1636236-63454-1
Ultra Librarian 3D Model Ultra Librarian 63454-1 CAD Model

Description

N

You May Also Be Interested in

TE Connectivity
CONN MAG TERM 15-23AWG IDC
Need more? Email Us
TE Connectivity
CONN MAG TERM 18-34AWG PCB
Need more? Email Us
TE Connectivity
CONN MAG TERM 18-34AWG IDC
Need more? Email Us
TE Connectivity
CONN MAG TERM 18-34AWG QC 0.187
Need more? Email Us
TE Connectivity
CONN MAG TERM 18-34AWG PCB
Need more? Email Us
TE Connectivity
CONN MAG TERM 18-34AWG TAB
Need more? Email Us
TE Connectivity
CONN MAG TERM 20AWG PIN
Need more? Email Us
TE Connectivity
CONN MAG TERM 27-36AWG QC 0.110
Need more? Email Us
Belden Inc.
MW-35C HY 22AWG
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess