EN
  • EN
  • DE

1601144-3

Part No 1601144-3
Manufacturer TE Connectivity
Catalog Magnetic Wire
Description CONN MAG TERM 20AWG PIN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Style Siameze
Terminal Type IDC Terminal
Termination Pin
Wire Gauge 20 AWG
Features Offset, Right
Package Tape & Reel
Supply and Demand Status Normal
Win Source Part Number 1635114-1601144-3
Ultra Librarian 3D Model Ultra Librarian 1601144-3 CAD Model

Description

N

You May Also Be Interested in

TE Connectivity
CONN MAG TERM 18-34AWG TAB
Need more? Email Us
TE Connectivity
CONN MAG TERM 480-1700CMA CRIMP
Need more? Email Us
Belden Inc.
MW-35C HY 22AWG
Need more? Email Us
TE Connectivity
CONN MAG TERM 18-34AWG PCB
Need more? Email Us
TE Connectivity
CONN MAG TERM 1500-4200CMA CRIMP
Need more? Email Us
TE Connectivity
CONN MAG TERM 12-20AWG QC 0.250
Need more? Email Us
TE Connectivity
CONN MAG TERM 18-34AWG PCB
Need more? Email Us
TE Connectivity
CONN MAG TERM 27-30AWG QC 0.250
Need more? Email Us
TE Connectivity
CONN MAG TERM 18-34AWG PCB
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess