EN
  • EN
  • DE

63820-1

Part No 63820-1
Manufacturer TE Connectivity
Catalog Terminals
Description CONN QC RCPT 10-14AWG 0.312 / 0.312" (7.92mm) Quick Connect Female 10-14 AWG Crimp Connector Non-Insulated
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Terminals>Quick Connects, Quick Disconnect Connectors
Manufacturer TE Connectivity AMP Connectors
Packaging Reel - TR
Terminal Type Standard
Gender Female
Tab Width 0.312" (7.92mm)
Tab Thickness 0.032" (0.81mm)
Tab Length 0.380" (9.65mm)
Length - Overall 0.900" (22.86mm)
Termination Crimp
Wire Gauge 10-14 AWG
Insulation Non-Insulated
Mounting Free Hanging (In-Line)
Contact Material Brass
Contact Finish Silver
Insulation Diameter 0.150" ~ 0.200" (3.81mm ~ 5.08mm)
Base Product Number 63820
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.90.4000
Other Part Number 63820-1-ND,-63820-1-SI,A111556TR,A111556CT
Standard Package 36,000
Win Source Part Number 1333725-63820-1
Ultra Librarian 3D Model Ultra Librarian 63820-1 CAD Model

Description

The TE Connectivity AMP Connectors 1333725-63820-1 is a female quick connect terminal.

  • Packaging: Reel - TR
  • Insulation: Not insulated
  • Contact Finish: Silver
  • Wire Gauge: 10-14 AWG
  • Contact Material: Brass
  • Terminal Type: Standard
  • Overall Length: 0.900" (22.86mm)
  • Tab Width: 0.312" (7.92mm)
  • Tab Thickness: 0.032" (0.81mm)
  • Tab Length: 0.380" (9.65mm)
  • Insulation Diameter: 0.150" ~ 0.200" (3.81mm ~ 5.08mm)
  • Base Product Number: 63820
  • RoHS Compliant: No

You May Also Be Interested in

Molex, LLC
CONN QC TAB 10-12AWG 0.250 CRIMP
Lowest to $0.5850
Panduit Corp
CONN TERM RECT TONG 6 AWG #1/4
Lowest to $44.6292
3M
CONN SPLICE 18-22 AWG CRIMP / Terminal Butt Splice, Inline, Individual Openings Connector Crimp 18-22 AWG
Need more? Email Us
Panduit Corp
ALUMINUM MECHANICAL CONNECTOR, O / Terminal Connector Rectangular Lug, Grounding 250MCM (kcmil)-1/0 AWG 3/8 Stud
Need more? Email Us
TE Connectivity
CONN RCPT SLEEVE 0.187 1POS BLUE
Lowest to $0.2289
Molex, LLC
CONN QC RCPT 24-26AWG 0.250
Lowest to $0.2221
Panduit Corp
CONN RING CIRC 14-16AWG #6 CRIMP / Ring Terminal Connector 6 Stud Circular 14-16 AWG Crimp
Need more? Email Us
Panduit Corp
CONN INLINE TAP 2/0-14 AWG SCREW / Terminal Inline, Tap Connector Screw 2/0-14 AWG Clear
Need more? Email Us
Panduit Corp
CONN SPLICE 500-1000 MCM SCREW / Terminal Butt Splice, Inline, Individual Openings Connector Screw 500-1000MCM (kcmil)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2371 $55.6695
100+ $1.0150 $101.5000
155+ $0.9833 $152.4115
215+ $0.9516 $204.5940
275+ $0.9199 $252.9725
365+ $0.8247 $301.0155
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess