EN
  • EN
  • DE

MAX2650EUS+T

Part No MAX2650EUS+T
Manufacturer Maxim Integrated
Catalog RF Amplifiers
Description IC AMP DC TO MICRO LN SOT143-4
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Frequency 0Hz to 1GHz
P1dB -1dBm
Gain 18.3dB
Noise Figure 3.9dB
RF Type Cellular, GPS, W-LAN, WLLG
Supply Voltage - Operating 4.5 V to 5.5 V
Operating Supply Current 18mA
Test Frequency 900MHz
Case / Package SOT-143-4
Win Source Part Number 1067057-MAX2650EUS+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX2650EUS+T CAD Model

Description

Maxim Integrated MAX2650EUS+T Low-Noise Amplifier

The MAX2650EUS+T is a high-performance, low-noise amplifier (LNA) designed and manufactured by Maxim Integrated, a company known for its innovative and reliable analog and mixed-signal engineering solutions. This LNA is specifically tailored for applications that demand minimal signal distortion and a low noise figure to enhance signal quality and sensitivity, such as GPS receivers, wireless communication systems, and satellite radio interfaces.

One of the standout features of the MAX2650EUS+T is its ultra-low noise figure, which is typically just 1.4dB. This ensures that signal integrity is maintained, even in environments with a high level of background noise. The device operates within a frequency range of 400MHz to 2500MHz, making it versatile for a wide array of RF and IF applications.

Furthermore, the MAX2650EUS+T boasts a high gain of 15.5dB, which allows it to amplify weak signals without significant distortion. This is particularly useful in scenarios where maintaining a high signal-to-noise ratio is critical. The device is also characterized by its excellent input and output return loss, which contributes to its overall performance and reliability.

Designed with convenience in mind, the MAX2650EUS+T comes in a compact 6-pin SOT-23 package, making it suitable for space-constrained applications. It requires a single supply voltage ranging from 2.7V to 5.5V, which allows for flexibility in various system designs. Additionally, the device features an integrated shutdown mode, which helps to conserve power when the amplifier is not in active use, making it an energy-efficient choice for battery-operated devices.

The MAX2650EUS+T is available in tape and reel packaging, denoted by the '+T' suffix, which facilitates automated assembly processes, thereby reducing manufacturing time and costs. Its robust design ensures reliable operation over the industrial temperature range of -40°C to +85°C, making it suitable for use in harsh environmental conditions.

Overall, the Maxim Integrated MAX2650EUS+T LNA is an exceptional choice for designers looking to enhance the performance of their RF and IF systems with a low-noise, high-gain, and energy-efficient amplifier solution.

You May Also Be Interested in

A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-550MHZ TO8
Need more? Email Us
MACOM Technology Solutions
GANSI POWER AMPLIFIER, 300W, CW,
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 5MM, 32LD PQFN, LNA,
Need more? Email Us
MACOM Technology Solutions
AMP,7X7MM, LAM, 7.7-8.5GHZ,TESTE
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.6195 $52.3900
47+ $2.1493 $101.0171
73+ $2.0821 $151.9933
100+ $2.0150 $201.5000
129+ $1.9478 $251.2662
172+ $1.7463 $300.3636
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 560 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess