EN
  • EN
  • DE

LD39020ADTPU08R

Part No LD39020ADTPU08R
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 0.8V 200MA 4DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 27 Weeks
Features Linear Voltage Regulator IC 1 Output
Manufacturer STMicroelectronics
Package Reel - TR
Family Name LD39020
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 497-15923-6, 497-15923-2, -497-15923-6, 497-15923-1, -497-15923-1, -497-15923-2
Quantity per package 10000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 876867-LD39020ADTPU08R
Ultra Librarian 3D Model Ultra Librarian LD39020ADTPU08R CAD Model

Description

Introducing the LD39020ADTPU08R Low Dropout Regulator from STMicroelectronics

The LD39020ADTPU08R is a high-performance, low-dropout regulator (LDO) designed by STMicroelectronics, a leader in the semiconductor industry. This LDO is specifically engineered to deliver a stable and reliable power supply, making it an ideal choice for sensitive electronic applications. Its compact size and high efficiency make it suitable for a wide range of uses, including consumer electronics, automotive systems, and industrial equipment.

Key Features:

  • Output Voltage: The LD39020ADTPU08R provides a fixed output voltage, ensuring a consistent and reliable power supply for your devices.
  • Low Dropout: With its low dropout performance, it operates efficiently even when the input voltage is very close to the output voltage, minimizing power loss and heat generation.
  • Current Capacity: This LDO can deliver up to a significant amount of current, catering to the needs of power-hungry components without compromising performance.
  • High Accuracy: The output voltage is maintained with high accuracy, which is crucial for the stable operation of precision electronics.
  • Thermal Protection: The device includes built-in thermal protection that shuts down the regulator to prevent damage if the temperature exceeds safe operating limits.
  • Package: The LD39020ADTPU08R comes in a compact package, allowing for efficient use of space on printed circuit boards.

Applications:

The versatility of the LD39020ADTPU08R makes it suitable for a variety of applications, including:

  • Mobile phones and portable devices where power efficiency is critical.
  • Automotive applications that require robust and reliable power management.
  • Industrial systems where precision voltage regulation is necessary.
  • Consumer electronics such as cameras, gaming consoles, and audio devices.

STMicroelectronics' commitment to quality and performance is evident in the LD39020ADTPU08R. With its advanced features, this LDO is designed to meet the rigorous demands of modern electronic applications, offering designers a dependable power management solution.

Ordering Information:

The LD39020ADTPU08R is available for order through STMicroelectronics' distribution network. Detailed specifications and ordering options can be found on the STMicroelectronics website.

You May Also Be Interested in

Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
260+ $0.2261 $58.7860
625+ $0.1856 $116.0000
965+ $0.1799 $173.6035
1,330+ $0.1741 $231.5530
1,720+ $0.1682 $289.3040
2,300+ $0.1508 $346.8400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,990 pieces
MOQ: 260 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess