EN
  • EN
  • DE

CL9348-000

Part No CL9348-000
Manufacturer TE Connectivity
Catalog Heat Shrink Tubing
Description HEATSHRINK 0.157" BLACK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management - Heat Shrink Tubing
Mfr TE Connectivity
Series ATUM
Package Spool
Product Status Active
Type Tubing, Semi-Flexible
Shrinkage Ratio 4 to 1
Inner Diameter - Supplied 0.157" (3.99mm)
Inner Diameter - Recovered 0.039" (0.99mm)
Recovered Wall Thickness 0.039" (0.99mm)
Material Polyolefin (PO), Irradiated
Color Black
Temperature Range - Operating -55°C ~ 110°C
Shrink Temperature 80°C
Storage/Refrigeration Temperature 32°F ~ 95°F (0°C ~ 35°C)
Shelf Life 60 Months
Base Product Number CL9348
Standard Package 500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 3926.90.9985
California Prop 65 Warning Information
Win Source Part Number 778217-CL9348-000
Ultra Librarian 3D Model Ultra Librarian CL9348-000 CAD Model

Description

The 778217-CL9348-000 from TE Connectivity is a heat shrink tubing from TE Connectivity's ATUM series.

  • Series: ATUM
  • Material: Polyolefin (PO)
  • Features: Irradiated
  • Color: Black
  • Packaging: Spool
  • Quantity: 500 pcs
  • Shrinkage Ratio: 4 to 1
  • Inner Diameter (Supplied): 0.157" (3.99mm)
  • Inner Diameter (Recovered): 0.039" (0.99mm)
  • Shrink Temperature: 80°C
  • Temperature Range: -55°C to 110°C
  • Shelf Life: 60 months
  • Storage Temperature: 32°F to 95°F (0°C to 35°C)
  • Product Status: Active
  • REACH Compliance: Yes

You May Also Be Interested in

TE Connectivity
HEAT SHRINK / Heat Shrink Tubing ST Polyolefin Black
Need more? Email Us
TE Connectivity
HEATSHK TUBING 4:1 7.4DIA X 4' / Heat Shrink Tubing ST Polyolefin Clear Thin Stick
Lowest to $13.8039
TE Connectivity
HEATSHRINK BOOT SZ11 BLACK / Heat Shrink Boot Black 11
Need more? Email Us
TE Connectivity
BOOT MOLDED Y / Heat Shrink Boot Black 32
Need more? Email Us
Qualtek
HEATSHRINK 100/40MM-15M
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ11 BLACK / Heat Shrink Boot Black 11
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ32 BLACK / Heat Shrink Boot Black 32
Lowest to $13.6363
TE Connectivity
HEAT SHRINK 1.2M STICK / Heat Shrink Tubing ST Polyolefin Black Dual Stick
Need more? Email Us
Qualtek
HEATSHRINK 30/12MM-30M
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4829 $59.5896
57+ $2.0373 $116.1261
88+ $1.9737 $173.6856
121+ $1.9101 $231.1221
157+ $1.8463 $289.8691
210+ $1.6553 $347.6130
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess