EN
  • EN
  • DE
  • IT

FM4MMA1015MPMDA

Part No FM4MMA1015MPMDA
Manufacturer Belden Inc.
Catalog Fiber Optic Cables
Description FMT OM4 MPO12(M-M) A 12F 15M
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies - Fiber Optic Cables
Mfr Belden Inc.
Series *
Package Bulk
Product Status Active
Base Product Number FM4MM
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.70.0000
Win Source Part Number 1148288-FM4MMA1015MPMDA
Ultra Librarian 3D Model Ultra Librarian FM4MMA1015MPMDA CAD Model

Description

The FM4MMA1015MPMDA is a fiber optic cable assembly from Belden Inc.

  • Series: FM4MM
  • Package: Bulk
  • Standard Package: 1 piece
  • Application: Fiber Optic Communication Systems
  • REACH: Unaffected
  • ECCN: EAR99
  • Status: Active
  • MSL Level: Not Applicable

It is part of the FM4MM series and comes in a bulk package with a standard package of 1 piece. This cable assembly is designed for use in fiber optic communication systems. It has a high-quality construction that ensures reliable performance and low signal loss. The FM4MMA1015MPMDA is unaffected by REACH regulations and has an ECCN of EAR99. It is suitable for use in various applications and is an active product in the Belden Inc. lineup. The moisture sensitivity level (MSL) of this cable assembly is not applicable. With its excellent quality and performance, the FM4MMA1015MPMDA is a reliable choice for your fiber optic cable needs.

You May Also Be Interested in

Omron
CBL FIBER OPTIC 10M
Need more? Email Us
Omron
500M 200 MICRON DUPLEX FIBER
Need more? Email Us
Broadcom Limited
CABLE POF BLK PLAST SIMPLEX 500M / Fiber Optic Cable Black POF 1640.4' (500.0m)
Lowest to $2.0536
Omron
1000M 200 MICRON DUPLEX FIBER
Need more? Email Us
Panduit Corp
CENTRAL TUBE CBL INDOOR/OUTDOOR / Fiber Optic Cable Green Singlemode 125µm
Need more? Email Us
Omron
50M 200 MICRON ZIPCORD
Need more? Email Us
Omron
100M 200 MICRON DUPLEX FIBER
Need more? Email Us
Essentra Components
FIBER OPTIC STRAIN RELIEF GLAND / Fiber Optic Strain Relief Gland Panel Mount, 2 Fiber Caps Supplied
Lowest to $9.7029
Omron
250M 200 MICRON DUPLEX FIBER
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess