EN
  • EN
  • DE
  • IT

BL1117C-3.3V

Part No BL1117C-3.3V
Manufacturer BELLING
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1133710-BL1117C-3.3V
Categories Custom Parts
Manufacturer BELLING
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BL1117C-3.3V CAD Model

Description

The BL1117C-3.3V is a low dropout (LDO) linear voltage regulator manufactured by BELLING. It is designed to provide a stable and regulated 3.3V output voltage from a higher input voltage. This type of regulator is commonly used in various electronic devices to ensure a consistent power supply for sensitive components like microcontrollers, sensors, and memory chips. Its low dropout voltage makes it suitable for applications where the input voltage is close to the desired output voltage.

Applications

  • Microcontroller power supplies.
  • Sensor power supplies.
  • Memory power supplies.
  • Battery-powered devices.
  • Post-regulation for switching power supplies.
  • General-purpose voltage regulation.

Features

  • Low dropout voltage: Operates with a small difference between input and output voltage.
  • Fixed 3.3V output voltage: Provides a stable and precise output voltage.
  • Overcurrent protection: Protects the regulator and the load from overcurrent conditions.
  • Overtemperature protection: Shuts down the regulator if it overheats.
  • Short-circuit protection: Protects the regulator from short circuits.
  • Low quiescent current: Minimizes power consumption in standby mode.

Benefits

  • Stable and regulated 3.3V power supply for sensitive components.
  • Extended battery life in portable devices due to low quiescent current.
  • Increased system reliability with built-in protection features.
  • Simplified system design with a fixed output voltage.
  • Cost-effective solution for voltage regulation.

Additional Details

The BL1117C-3.3V typically supports a wide range of input voltages, often up to 15V or higher, depending on the specific variant. The dropout voltage is typically around 1V at the rated output current. The regulator requires external capacitors for stability, typically ceramic capacitors with low ESR (Equivalent Series Resistance). These capacitors help to filter noise and improve transient response. The output current capability varies depending on the package type and thermal conditions, but is commonly in the range of 800mA to 1A. Proper heat sinking may be required to dissipate heat generated by the regulator at higher output currents. The device is often available in surface mount packages like SOT-223, SOT-89, and TO-252. Its low dropout voltage and protection features make it suitable for a wide range of applications where a stable and reliable 3.3V power supply is needed.

You May Also Be Interested in

EPCOS (TDK)
275VAC 710J 93V-CL 4500A-PK
Lowest to $0.1657
JST Sales America Inc.
Connector, Header, 2Pos, 1Row, 4Mm Rohs Compliant: Yes
Lowest to $0.1275
Renesas Electronics America
IC MCU / series Microcontroller IC
Need more? Email Us
AVX Corporation
Need more? Email Us
Vishay
DIODE SCHOTTKY 70V 200MA SOT23 / Diode Schottky 70 V 200mA Surface Mount SOT-23-3
Lowest to $0.0790
Broadcom Limited
Contact for details
Need more? Email Us
Conexant Systems
Need more? Email Us
Chilisin
Need more? Email Us
Asahi Kasei Microsystems
Lowest to $1.0429

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess