EN
  • EN
  • DE
  • IT

BTA12-05S30S

Part No BTA12-05S30S
Manufacturer Bellnix Co., Ltd.
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 5V 1.5W
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Estimated Pruduction Lead Time 11 Weeks
Features Isolated Module DC DC Converter Output 5V - - - 300mA 9V - 18V Input
Manufacturer Bellnix Co., Ltd.
Series BTA (1.5W)
Package Bulk
Operating Temperature Range -40°C ~ 85°C (With Derating)
Mounting Surface Mount
Package 10-SMD Module, 7 Leads
Family Name BTA12
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.40.9580
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 913659-BTA12-05S30S
Ultra Librarian 3D Model Ultra Librarian BTA12-05S30S CAD Model

Description

The Bellnix Co., Ltd. BTA12-05S30S is an isolated module DC DC converter that has an output of 5V - - - 300mA and 9V - 18V input.

  • Manufacturer: Bellnix Co., Ltd.
  • Output: 5V - - - 300mA
  • Input: 9V - 18V
  • Package: 10-SMD module, 7 leads
  • Mounting: surface
  • Series: BTA (1.5W)
  • Operating Temperature Range: -40°C ~ 85°C (With Derating)
  • Supplied in: bulk packaging
  • Quantity per Package: 50
  • MSL Level: 1 (Unlimited)
  • Estimated Production Lead Time: 11 weeks
  • Category: power supplies - board mount
  • ECCN: EAR99

You May Also Be Interested in

Artesyn Embedded Technologies
DC DC CONVERTER 12V 20W
Need more? Email Us
Murata Power Solutions Inc.
DC DC CONVERTER 0.75-5V 80W
Need more? Email Us
Murata Power Solutions Inc.
DC DC CONVERTER 0.75-3.3V 33W
Need more? Email Us
TDK-Lambda Americas Inc.
DC DC CONVERTER 5V 5W
Lowest to $81.3312
Vicor Corporation
DC DC CONVERTER 12V 100W
Need more? Email Us
Texas Instruments
DC DC CONVERTER 1 ~ 6V
Lowest to $5.3944
Pololu Corporation
6V STEPUP VREG U3V40F6
Need more? Email Us
Renesas Electronics America
ZL9117MIRZ-T
Need more? Email Us
Artesyn Embedded Technologies
DC DC CONVERTER 3.3V 198W
Lowest to $4.8972

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.4370 $72.1850
10+ $11.8457 $118.4570
16+ $11.4755 $183.6080
21+ $11.1053 $233.2113
27+ $10.7352 $289.8504
37+ $9.6246 $356.1102
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess