EN
  • EN
  • DE

BQ4802YDW

Part No BQ4802YDW
Manufacturer Benchmarq
Catalog Clock/Timing - Real Time Clocks
Description BQ4802Y Y2K-COMPLIANT PARALLEL R  /  Real Time Clock (RTC) IC Clock/Calendar Parallel 28-SOIC (0.295", 7.50mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Real Time Clocks
Mfr Benchmarq
Package Bulk
Type Clock/Calendar
Features Alarm, Daylight Savings, Leap Year, Supervisor, Watchdog Timer
Date Format YY-MM-DD-dd
Interface Parallel
Voltage - Supply 4.5V ~ 5.5V
Voltage - Supply, Battery 2.4V ~ 4V
Current - Timekeeping (Max) 1.5mA (Typ) @ 4.5 V ~ 5.5 V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Base Product Number BQ4802
ECCN EAR99
HTSUS 8542.39.0001
Other Names TEXBENBQ4802YDW,2156-BQ4802YDW
Standard Package 1
Win Source Part Number 1049580-BQ4802YDW
Ultra Librarian 3D Model Ultra Librarian BQ4802YDW CAD Model

Description

The BQ4802YDW is an integrated circuit (IC) from Benchmarq that belongs to the Clock/Timing - Real Time Clocks category.

  • Features: Alarm, Daylight Savings, Leap Year, Supervisor, and Watchdog Timer
  • Mounting Type: SMD (SMT)
  • Package/Case: 28-SOIC (0.295", 7.50mm Width)
  • Voltage Supply, Battery: 2.4V ~ 4V
  • Current Timekeeping (Max): 1.5mA (Typ) @ 4.5 V ~ 5.5 V

You May Also Be Interested in

Maxim Integrated
IC RTC CLK/CALENDAR PAR 28EDIP / Real Time Clock (RTC) IC Clock/Calendar 32KB Parallel 28-DIP Module (0.600", 15.24mm)
Lowest to $74.7902
Texas Instruments
IC RTC CLK/CALENDAR PAR 28SOIC
Need more? Email Us
Texas Instruments
IC RTC CLK/CALENDAR PAR 24-DIP
Lowest to $18.7702
Maxim Integrated
IC RTC CLK/CALENDAR PAR 28PLCC
Lowest to $8.7314
Maxim Integrated
IC RTC CLK/CALENDAR SPI 20TSSOP
Lowest to $2.9717
Maxim Integrated
1024K NV SRAM & PHANTOM CLOCK
Lowest to $33.0087
Maxim Integrated
4096K NV SRAM & PHANTOM CLOCK / Real Time Clock (RTC) IC Phantom Time Chip 512KB Parallel 34-PowerCap? Module
Lowest to $84.6014
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24SOIC
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24EDIP
Lowest to $25.0249

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess