EN
  • EN
  • DE

1P67WR10KLF

Part No 1P67WR10KLF
Manufacturer Bi technologies
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Bi technologies
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814926-1P67WR10KLF
Ultra Librarian 3D Model Ultra Librarian 1P67WR10KLF CAD Model

Description

The 1P67WR10KLF is a through-hole resistor manufactured by BI Technologies. It's a precision resistor with a resistance value of 10kΩ (10 kilo-ohms) and is designed for applications requiring stable and accurate resistance. The 'LF' suffix indicates that it is lead-free, adhering to RoHS compliance.

Applications:

  • Voltage Dividers: Used to create specific voltage levels in circuits.
  • Current Limiting: Restricts the flow of current to protect components.
  • Feedback Resistors: Provides feedback in amplifier circuits to control gain and stability.
  • Pull-up/Pull-down Resistors: Sets a default logic level for digital inputs.
  • Sensor Circuits: Used in conjunction with sensors to measure physical parameters.
  • Calibration Circuits: Used to adjust and calibrate electronic equipment.

Features:

  • Through-Hole Mounting: Designed for easy insertion into printed circuit boards.
  • 10kΩ Resistance: Provides a resistance value of 10,000 ohms.
  • Lead-Free (RoHS Compliant): Meets environmental standards by eliminating lead content.
  • High Stability: Maintains resistance value over a wide range of operating conditions.
  • Precision Resistance: Offers a tight tolerance on the resistance value, ensuring accuracy.
  • Robust Construction: Designed to withstand harsh environments and mechanical stress.

Benefits:

  • Accurate Circuit Performance: The precision resistance ensures accurate and predictable circuit behavior.
  • Reliable Operation: The high stability and robust construction provide reliable performance over time.
  • Easy Installation: The through-hole mounting makes it easy to install and solder onto PCBs.
  • RoHS Compliance: Meets environmental regulations, making it suitable for global markets.
  • Wide Range of Applications: Can be used in a variety of electronic circuits and applications.

The 1P67WR10KLF is a widely used resistor in various electronic devices due to its reliability, precision, and ease of use. Its lead-free construction makes it compliant with modern environmental standards. The power rating and voltage rating are important considerations when selecting this resistor for a specific application. The tolerance is a key factor where high accuracy is required.

You May Also Be Interested in

iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Comet America, LP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess