EN
  • EN
  • DE

AS3711-BWLM-FF

Part No AS3711-BWLM-FF
Manufacturer ams
Catalog PMIC - Power Management - Specialized
Description IC REG PMU 64WLCSP  /  Handheld/Mobile Devices PMIC 64-WLCSP (3.56x3.45)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Mfr ams
Package Tape & Reel (TR)
Product Status Obsolete
Applications Handheld/Mobile Devices
Current - Supply 500µA
Voltage - Supply 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 64-UFBGA, WLCSP
Supplier Device Package 64-WLCSP (3.56x3.45)
MSL Level 1 (Unlimited)
ECCN OBSOLETE
Other Names 186220101,961-AS3711-BWLM-FFTR
Standard Package 2,500
Win Source Part Number 1147103-AS3711-BWLM-FF
Ultra Librarian 3D Model Ultra Librarian AS3711-BWLM-FF CAD Model

Description

The AS3711-BWLM-FF is an obsolete integrated circuit power management specialized component manufactured by AMS.

  • Package: Tape and Reel
  • Standard Package: 2,500
  • Functionality: Power management for handheld and mobile devices
  • Current Supply: 500µA
  • Voltage Supply: 2.7V to 5.5V

You May Also Be Interested in

Analog Devices Inc.
AUTOMOTIVE SPI TO UART BRIDGE MO
Lowest to $1.7463
Analog Devices Inc.
DUAL LDO WITH I2C FOR PHANTOM AN
Lowest to $2.0956
Analog Devices Inc.
IC WIRELESS POWER RECEIVER 52WLP
Lowest to $29.3234
Rockchip
QFN-68(7x7) Power Management - Specialized RoHS
Lowest to $8.7314
Texas Instruments
IC ISOLATED FDBK GENERATR 14SOIC
Need more? Email Us
Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $4.3657
NXP / Nexperia
PCA9450AHN - Power Management IC
Lowest to $6.4030
Diodes Incorporated
USB EXT POWER RANGE W-DFN3030-14
Need more? Email Us
NXP / Nexperia
IC POWER MANAGEMENT I.MX8QM
Lowest to $11.8560

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess