EN
  • EN
  • DE

6187R20KL1.0

Part No 6187R20KL1.0
Manufacturer Bi technologies
Catalog Potentiometers, Variable Resistors
Description Res POT 20K Ohm 10% 1W 1Turn 6.34mm Turret Panel Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Composition Conductive Plastic, Potentiometer
Maximum Operating Temperature 125 °C
Military Standard Not
Min Operating Temperature -65 °C
Mount Panel
Packaging Bulk
Power Rating 1 W
Resistance 20 kΩ
RoHS Non-Compliant
Temperature Coefficient -400 ppm/°C
Termination Turret
Tolerance 10 %
Type Potentiometer
Voltage Rating 400 V
Weight 15.03 g
Win Source Part Number 1039575-6187R20KL1.0
Categories Potentiometers,Variable Resistors
Manufacturer Bi technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 6187R20KL1.0 CAD Model

Description

The Bi technologies 6187R20KL1.0 potentiometer comes in a bulk package and has a resistance of 20 kΩ and a power rating of 1 W.

  • Category: Potentiometers, Variable Resistors
  • Popularity rating: low
  • RoHS: non-compliant
  • Minimum Operating Temperature: -65 °C
  • Maximum Operating Temperature: 125 °C
  • Mounting: panel
  • Weight: 15.03 g

You May Also Be Interested in

TE Connectivity
Switch Access Round Knob Rotary Switch
Need more? Email Us
ALPS Electric
Rotary Position Sensor 5V 1MCycles 3-Pin Tray
Lowest to $1.6320
Vishay
TRIMMER 500 OHM 0.5W PC PIN TOP
Need more? Email Us
Murata Electronics North America
Res Cermet Trimmer 22K Ohm 25% 1/10W 1(Elec)/1(Mech)Turn (2.2 X 2.75 X 0.8mm) Foot Print SMD T/R
Need more? Email Us
Bi technologies
TRIMMER 10K OHM 0.25W PC PIN TOP
Lowest to $2.3284
Nidec Copal Electronics
TRIMMER 200KOHM 0.25W J LEAD TOP / 200 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 11.0 Turn Top Adjustment
Need more? Email Us
Vishay
POT 10K OHM 1/10W PLASTIC LINEAR / 10k Ohm 1 Gang Linear Panel Mount Potentiometer None 1.0 Kierros Conductive Plastic 0.1W, 1/10W PC Pins
Need more? Email Us
TE Connectivity
TRIMMER 50KOHM 0.25W PC PIN SIDE / 50 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 14.0 Turn Side Adjustment
Need more? Email Us
Bourns Inc.
Res Cermet Trimmer 5K Ohm 10% 1/4W 12(Elec)Turn 1.78mm (6.35 X 4.32 X 7.37mm) Pin Thru-Hole Tube
Lowest to $2.6780

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess