EN
  • EN
  • DE

L105S331/471LF

Part No L105S331/471LF
Manufacturer Bi technologies
Catalog Resistor Networks, Arrays
Description Resistor Networks & Arrays 330/470 10 PIN 2% LOW C-SIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package Conformal
Circuit Type Dual Terminator
Depth 2.5 mm
Height 4.95 mm
Length 25.4 mm
Maximum Operating Temperature 125 °C
Military Standard Not
Min Operating Temperature -55 °C
Number of Pins 10
Number of Resistors 16
Number of Terminals 10
Packaging Bulk
Power Per Element 125 mW
Power Rating 1 W
Radiation Hardening No
Resistance 470 Ω
RoHS Compliant
Temperature Coefficient 100 ppm/°C
Terminal Pitch 2.54 mm
Termination Pin
Tolerance 2 %
Voltage Rating 100 V
Width 2.41 mm
Win Source Part Number 995716-L105S331/471LF
Categories Resistor Networks,Arrays
Manufacturer Bi technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian L105S331/471LF CAD Model

Description

The Bi technologies L105S331/471LF is a resistor network with 10 terminals and a voltage rating of 100 V.

  • Terminals: 10
  • Voltage Rating: 100 V
  • Resistance: 470 Ω
  • Power Rating: 1 W
  • Circuit Type: Dual Terminator
  • Number of Resistors: 16
  • Power per Element: 125 mW
  • Mounting Type: Surface Mount
  • Case/Package: Conformal
  • Tolerance: 2%
  • Temperature Coefficient: 100 ppm/°C
  • RoHS Compliant: Yes
  • Radiation Hardened: No

You May Also Be Interested in

Bourns Inc.
RES ARRAY 4 RES 200 OHM 1206
Need more? Email Us
Vishay
RES NETWORK 2 RES 1K OHM 1610
Need more? Email Us
Bourns Inc.
RES ARRAY 4 RES 27 OHM 1206
Need more? Email Us
Bourns Inc.
RES ARRAY 8 RES 47K OHM 9SIP
Need more? Email Us
CTS Resistor Products
RES ARRAY 8 RES 22K OHM 16SOIC
Need more? Email Us
Royal Ohm
4D03WGJ0152T5E Royalohm Resistor Networks & Arrays 1/16W 0.05 1.5K datasheet, inventory, & pricing.
Lowest to $0.0085
Bourns Inc.
RES ARRAY 4 RES 470 OHM 1206
Lowest to $0.0497
Bourns Inc.
RES ARRAY 4 RES 47K OHM 8SIP
Lowest to $0.4366
Vishay
RES ARRAY 9 RES 1K OHM 10SIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess