EN
  • EN
  • DE

5BC-3-F

Part No 5BC-3-F
Manufacturer Bivar Inc.
Catalog LED Indication - Discrete
Description LED GRN/RED DIFFUSED T-1 3/4 T/H
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color Green, Red
Configuration Common Cathode
Lens Color White
Lens Transparency Diffused
Millicandela Rating 35mcd Green, 35mcd Red
Lens Style Round with Domed Top
Lens Size 5mm, T-1 3/4
Voltage - Forward (Vf) (Typ) 2.1V Green, 2V Red
Current - Test 20mA Green, 20mA Red
Viewing Angle 40°
Mounting Type Through Hole
Wavelength - Peak 568nm Green, 625nm Red
Case / Package Radial - 3 Leads
Supplier Device Package T-1 3/4
Height (Max) 8.60mm
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1568167-5BC-3-F
Ultra Librarian 3D Model Ultra Librarian 5BC-3-F CAD Model

Description

N

You May Also Be Interested in

Kingbright
Red, Green 627nm 565nm LED Indication - Discrete 2V 2.2V DIP
Lowest to $0.2119
Everlight Electronics Co Ltd
Red 632nm LED Indication - Discrete Through Hole,D=3mm
Lowest to $0.0277
Kingbright
Blue 460nm LED Indication - Discrete 4V 0805
Lowest to $0.2969
Everlight Electronics Co Ltd
Emerald Green LED Indication - Discrete 1206
Lowest to $0.0248
Kingbright
Yellow 590nm LED Indication - Discrete 2.5V 0603
Lowest to $0.1691
Kingbright
Red 645nm LED Indication - Discrete 2.5V 0603
Lowest to $0.2329
OSRAM Opto Semiconductors Inc.
Red 645nm LED Indication - Discrete 2V 0805
Lowest to $0.2038
OSRAM Opto Semiconductors Inc.
20mA 120° Red, Yellow Green 3.2mm x 2.8mm square LED SMD-4P,3x3.4mm LED Indication - Discrete RoHS
Need more? Email Us
Everlight Electronics Co Ltd
Emerald Green 518nm LED Indication - Discrete SMD,2.4x3.2mm
Lowest to $0.1165

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess