EN
  • EN
  • DE

9905-10MM

Part No 9905-10MM
Manufacturer Bivar Inc.
Catalog Board Spacers, Standoffs
Description ROUND SPACER #6 NYLON 10MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Round Spacer
Threaded/Unthreaded Unthreaded
Gender Female, Female
Screw, Thread Size #6
Diameter - Inside 0.147" (3.73mm)
Diameter - Outside 0.250" (6.35mm) 1/4"
Between Board Height 0.394" (10.00mm)
Length - Overall 0.394" (10.00mm)
Material Nylon
Color Natural
Package Bag
Supply and Demand Status Shortage
Win Source Part Number 1507646-9905-10MM
Ultra Librarian 3D Model Ultra Librarian 9905-10MM CAD Model

Description

N

You May Also Be Interested in

Schurter Inc.
ROUND STANDOFF M6 NYLON 32MM
Need more? Email Us
Wurth Electronics Inc
ROUND SPACER STEEL 10MM
Lowest to $0.7277
Schurter Inc.
ROUND STANDOFF M3 NYLON 38MM
Need more? Email Us
Schurter Inc.
ROUND STANDOFF M4 NYLON 25MM
Need more? Email Us
Keystone Electronics
ROUND STANDOFF #6-32 SS 1/2\
Need more? Email Us
Schurter Inc.
ROUND STANDOFF M6 NYLON 64MM
Need more? Email Us
Schurter Inc.
HEX STANDOFF M5 NYLON 38MM
Need more? Email Us
Schurter Inc.
HEX STANDOFF M5 NYLON 45MM
Need more? Email Us
Wurth Electronics Inc
ROUND SPACER STEEL 1.5MM
Lowest to $0.7568

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess