EN
  • EN
  • DE
Part No 5YD
Manufacturer Bivar Inc.
Catalog LED Indication - Discrete
Description LED YELLOW DIFFUSED T-1 3/4 T/H / Yellow LED Indication - Discrete 2V Radial
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Indication - Discrete
Manufacturer Bivar Inc.
Packaging Bulk
Color Yellow
Configuration Standard
Lens Color Yellow
Lens Transparency Diffused
Millicandela Rating 25mcd
Lens Style Round with Domed Top
Lens Size 5mm, T-1 3/4
Voltage - Forward (Vf) (Typ) 2V
Current - Test 20mA
Viewing Angle 45°
Mounting Through Hole
Wavelength - Peak 590nm
Case / Package Radial
Supplier Device Package T-1 3/4
Height (Max) 8.50mm
Base Product Number 5YD
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.41.0000
Standard Package 100
Win Source Part Number 1331729-5YD
Ultra Librarian 3D Model Ultra Librarian 5YD CAD Model

Description

The 5YD LED indication is a discrete optoelectronic component used in electronic circuits.

  • Color: Yellow
  • Lens Transparency: Diffused
  • Millicandela Rating: 25mcd
  • Forward Voltage: 2V
  • Standard Package: 100 units
  • Mounting: Through hole
  • Viewing Angle: 45 degrees
  • Wavelength Peak: 590nm
  • Height: 8.50mm
  • Supplier Device Package: T-1 3/4

You May Also Be Interested in

EKINGLUX Optoelectronics Technology Co., Ltd.
Yellow 591nm LED Indication - Discrete 2V 0805
Lowest to $0.0352
Seoul Semiconductor Inc.
SMD2835 LED Indication - Discrete RoHS
Lowest to $0.0583
Dongguan OPSCO Optoelectronics Co., Ltd.
Red, Yellow, Green, Blue, White LED Indication - Discrete SMD-4P,5x4.9mm
Lowest to $0.0997
Taiwan Tongjia Optoelectronics Technology Co., Ltd.
Green 571nm LED Indication - Discrete 1.8V~2.6V Through Hole,P=2.54mm
Lowest to $0.1703
Everlight Electronics Co Ltd
1.7V~2.4V 575nm 100° Yellow Green SMD,1.6x0.8mm LED Indication - Discrete RoHS
Lowest to $0.0583
Rohm Semiconductor
Green 570nm LED Indication - Discrete 2.2V 0805
Lowest to $0.2911
Shenzhen Yongyutai Electronics Co., Ltd.
Red LED Indication - Discrete 1.8V~2.4V 0603
Lowest to $0.0101
Amicc
White LED Indication - Discrete 3.2V 0603
Lowest to $0.0880
Kingbright
Red 645nm LED Indication - Discrete 2.5V 0805
Lowest to $0.0939

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess