EN
  • EN
  • DE

SDC-300-CI

Part No SDC-300-CI
Manufacturer Bivar Inc.
Catalog Card Guides
Description CARD GUIDE COND INSERT 3" NAT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Boxes, Enclosures, Racks - Card Guides
Mfr Bivar Inc.
Series COMP-O-GIDE™
Package Box
Product Status Active
Accessory Type Nylon, Snap-In Mount, 3.000" (76.20mm)
For Use With/Related Products 1/16" (1.6mm) Thick PC Boards
Base Product Number SDC-300
Standard Package 100 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 3926.90.9985
Win Source Part Number 1314293-SDC-300-CI
Ultra Librarian 3D Model Ultra Librarian SDC-300-CI CAD Model

Description

Upgrade your PCB assembly with the COMP-O-GIDE™ Card Guide by Bivar Inc.

  • PC Board Thickness: designed for use with 1/16" (1.6mm) thick PC boards
  • Mounting Type: features a snap-in mount
  • Material: Made of durable nylon material
  • Function: provides a secure hold and prevents damage to your electronic components
  • Length: 3.000" (76.20mm)
  • Series: COMP-O-GIDE™ series
  • Package: comes in a standard package of 100 pieces
  • Availability: currently available in the market
  • MSL level: 1, indicating that it has an unlimited shelf life
  • HTSUS code: 3926.90.9985

You May Also Be Interested in

Bivar Inc.
CARD GUIDE SNAP-IN 6"L, 0.102" S
Need more? Email Us
Bivar Inc.
CARD GUIDE PRESS-IN BLACK 7.0"
Need more? Email Us
Bivar Inc.
CARD GUIDE SNAP COND 6.5"L NAT
Need more? Email Us
Bivar Inc.
CARD GUIDE SNAP-IN 8"L, 0.102" S
Need more? Email Us
Bivar Inc.
CARD GUIDE SNAP 2.5X.075"SW NAT
Need more? Email Us
Vector Electronics
CASSETTE 3UX220 X 42HP
Need more? Email Us
Bivar Inc.
CARD GUIDE SNAP-IN 4"L, 0.102" S
Need more? Email Us
Bivar Inc.
CARD GUIDE COND INSERT 10.5" NAT
Need more? Email Us
Bivar Inc.
CARD GUIDE COND INSERT 6" NAT
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess