EN
  • EN
  • DE

SLP3-500-100-F

Part No SLP3-500-100-F
Manufacturer Bivar Inc.
Catalog Optics - LEDs - Light Pipes
Description LIGHT PIPE CLEAR RIGID 3MM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics - Light Pipes
Mfr Bivar Inc.
Series SLP-3
Package Bag
Product Status Active
Color Clear
Configuration Single
Type Rigid
Lens Style Round with Flat Top
Lens Size 3mm
Base Product Number SLP3-500
Standard Package 100 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 3926.90.9985
Win Source Part Number 1237968-SLP3-500-100-F
Ultra Librarian 3D Model Ultra Librarian SLP3-500-100-F CAD Model

Description

The SLP-3-500-100-F is a rigid light pipe designed for optoelectronics applications.

  • Color: Clear
  • Lens Style: Round lens style with a flat top
  • Lens Size: 3mm
  • Package: Bag with 100 pieces
  • Configuration: Single
  • Manufacturer: Bivar Inc.
  • Product Status: Active
  • Design: Rigid

You May Also Be Interested in

Wurth Electronics Inc
LED YELLOW CLEAR 0603 SMD / Yellow 590nm LED Indication - Discrete 2V 0603 (1608 Metric)
Lowest to $0.1720
Everlight Electronics Co Ltd
Lowest to $0.2610
Everlight Electronics Co Ltd
LED SMD / Green 568nm LED Indication - Discrete 2.05V 0805 (2012 Metric)
Need more? Email Us
Everlight Electronics Co Ltd
LED SMD / Orange 607nm LED Indication - Discrete 2.05V 0805 (2012 Metric)
Need more? Email Us
Everlight Electronics Co Ltd
Opto Components SMD LED
Need more? Email Us
Everlight Electronics Co Ltd
LED SMD / Yellow-Green 572nm LED Indication - Discrete 2.05V 0603 (1608 Metric)
Lowest to $0.1640
Everlight Electronics Co Ltd
LED SMD Top View Bi-Color Hyper Red (624nm)/Super Yellow Green (573nm) 4-pin Chip ø7"T/R 2k
Lowest to $0.0550
Everlight Electronics Co Ltd
LED Uni-Color Yellow 591nm 2-Pin Chip LED T/R
Lowest to $0.0511
Everlight Electronics Co Ltd
LED SMD / Yellow-Green 572nm LED Indication - Discrete 1.95V 0603 (1608 Metric)
Lowest to $0.0235

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess