EN
  • EN
  • DE

SM0603UV-405

Part No SM0603UV-405
Manufacturer Bivar Inc.
Catalog Infrared, UV, Visible Emitters
Description EMITTER UV 410NM 100MA 603 / Ultraviolet (UV) Emitter 405nm ~ 410nm 3.4V 25mA 130° 0603 (1608 Metric)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Emitters - Infrared, UV, Visible
Mfr Bivar Inc.
Package Tape & Reel
Type Ultraviolet (UV)
Current - DC Forward (If) (Max) 25mA
Wavelength 405nm ~ 410nm
Voltage - Forward (Vf) (Typ) 3.4V
Viewing Angle 130°
Orientation Top View
Temperature Range - Operating -30°C ~ 80°C (TA)
Mounting SMD (SMT)
Package / Case 0603 (1608 Metric)
Base Product Number SM0603
Other Names 492-1951-6,SM0603UV405,492-1951-1,492-1951-2
Standard Package 4,000
MSL Level 4 (72 Hours)
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1242393-SM0603UV-405
Ultra Librarian 3D Model Ultra Librarian SM0603UV-405 CAD Model

Description

The SM0603UV-405 is an ultraviolet (UV) LED emitter from Bivar Inc. with a viewing angle of 130 degrees and a wavelength of 405nm ~ 410nm.

  • Viewing Angle: 130 degrees
  • Wavelength: 405nm ~ 410nm
  • Package/Case: 0603 (1608 Metric)
  • Mounting: Tape and reel
  • Maximum Forward Current: 25mA
  • Forward Voltage: 3.4V
  • ECCN: EAR99

You May Also Be Interested in

Vishay
EMITTER IR 950NM 100MA RADIAL
Lowest to $4.3014
Vishay
Infrared Emitter 950nm 7mW/sr Circular Top Mount 2-Pin SMD T/R / EMITTER IR 940NM 100MA SMD
Lowest to $0.4732
Vishay
EMITTER IR 875NM 100MA RADIAL
Need more? Email Us
Vishay
EMITTER IR 940NM 100MA RADIAL
Lowest to $0.1357
TT Electronics
EMITTER IR 935NM 100MA TO-46
Lowest to $4.6904
OSRAM Opto Semiconductors Inc.
EMITTER IR 850NM
Lowest to $5.0427
Vishay
EMITTER IR 940NM 100MA SMD
Lowest to $0.3603
Vishay
EMITTER IR 870NM 100MA RADIAL
Lowest to $4.0909
Vishay
EMITTER IR 870NM 100MA RADIAL
Lowest to $0.4340

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess