EN
  • EN
  • DE

SM1210BC-A/G

Part No SM1210BC-A/G
Manufacturer Bivar Inc.
Catalog LED Indication - Discrete
Description LED AMBER/GREEN CLEAR 1210 SMD  /  Amber, Green 607nm Amber, 570nm Green LED Indication - Discrete 2V Amber, 2V Green 1210 (3225 Metric)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Indication - Discrete
Mfr Bivar Inc.
Package Tape & Reel (TR)
Color Amber, Green
Configuration Independent
Lens Color Colorless
Lens Transparency Clear
Millicandela Rating 15mcd Amber, 15mcd Green
Lens Style Rectangle with Flat Top
Lens Size 2.70mm x 2.00mm
Voltage - Forward (Vf) (Typ) 2V Amber, 2V Green
Current - Test 20mA Amber, 20mA Green
Viewing Angle 130°
Mounting SMD (SMT)
Wavelength - Dominant 607nm Amber, 570nm Green
Wavelength - Peak 610nm Amber, 568nm Green
Package / Case 1210 (3225 Metric)
Supplier Device Package 1210
Dimension 3.20mm L x 2.70mm W
Height (Max) 1.10mm
Base Product Number SM1210
Standard Package 3,000
MSL Level 4 (72 Hours)
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1242271-SM1210BC-A/G
Ultra Librarian 3D Model Ultra Librarian SM1210BC-A/G CAD Model

Description

The SM1210BC-A/G is a surface-mount LED component that is designed for use in various electronic applications.

  • Manufacturer: Bivar Inc.
  • Packaging: Tape and reel
  • Popularity: High
  • Standard Package Size: 3,000 units
  • Colors: Amber and green
  • Viewing Angle: 130 degrees
  • Height: 1.10mm
  • Lens Style: Rectangular with a flat top

You May Also Be Interested in

Everlight Electronics Co Ltd
Yellow 591nm LED Indication - Discrete 0603
Lowest to $0.0175
Amicc
White LED Indication - Discrete 3.2V 0603
Lowest to $0.0880
Rohm Semiconductor
Orange 52mW 2.1V 0.6mm square LED SMD,1x0.6mm LED Indication - Discrete RoHS
Lowest to $0.1747
Everlight Electronics Co Ltd
1.7V~2.4V 575nm 100° Yellow Green SMD,1.6x0.8mm LED Indication - Discrete RoHS
Lowest to $0.0583
EKINGLUX Optoelectronics Technology Co., Ltd.
Yellow 591nm LED Indication - Discrete 2V 0805
Lowest to $0.0352
Shenzhen Yongyutai Electronics Co., Ltd.
Red 645nm LED Indication - Discrete 1.8V~2.4V 0805
Lowest to $0.0061
Seoul Semiconductor Inc.
SMD2835 LED Indication - Discrete RoHS
Lowest to $0.0583
HONGLI ZHIHUI Group Co., Ltd.
Emerald Green LED Indication - Discrete 3.3V 0603
Lowest to $0.0271
OSRAM Opto Semiconductors Inc.
LY R976-Z ams OSRAM Single Color LEDs Yellow, 588nm 280mcd, 20mA datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess