EN
  • EN
  • DE

SM1210BC-UR/UG

Part No SM1210BC-UR/UG
Manufacturer Bivar Inc.
Catalog LED Indication - Discrete
Description LED GREEN/RED CLEAR 1210 SMD / Green, Red 574nm Green, 631nm Red LED Indication - Discrete 2.1V Green, 2.1V Red 1210 (3225 Metric)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Indication - Discrete
Mfr Bivar Inc.
Package Tape & Reel (TR)
Product Status Obsolete
Color Green, Red
Configuration Independent
Lens Color Colorless
Lens Transparency Clear
Millicandela Rating 68mcd Green, 108mcd Red
Lens Style Rectangle with Flat Top
Lens Size 2.70mm x 2.00mm
Voltage - Forward (Vf) (Typ) 2.1V Green, 2.1V Red
Current - Test 20mA Green, 20mA Red
Viewing Angle 130°
Mounting SMD (SMT)
Wavelength - Dominant 574nm Green, 631nm Red
Wavelength - Peak 575nm Green, 645nm Red
Package / Case 1210 (3225 Metric)
Supplier Device Package 1210
Dimension 3.20mm L x 2.70mm W
Height (Max) 1.10mm
Standard Package 3,000
MSL Level 4 (72 Hours)
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1242241-SM1210BC-UR/UG
Ultra Librarian 3D Model Ultra Librarian SM1210BC-UR/UG CAD Model

Description

The Bivar Inc. 1242241-SM1210BC-UR/UG LED indication-discrete is a green and red color LED.

  • Packaging: Tape and reel
  • Standard Package: 3,000
  • Viewing Angle: 130 degrees
  • Lens Color: Colorless
  • Millicandela Rating (Green): 68mcd
  • Millicandela Rating (Red): 108mcd
  • Voltage-Forward (Vf) (Typ) (Green): 2.1V
  • Voltage-Forward (Vf) (Typ) (Red): 2.1V
  • Current Test (Green and Red): 20mA
  • Wavelength-Dominant (Green): 574nm
  • Wavelength-Dominant (Red): 631nm
  • Wavelength-Peak (Green): 575nm
  • Wavelength-Peak (Red): 645nm
  • Height: 1.10mm
  • Package/Case: 1210 (3225 Metric)
  • Lens Style: Rectangle with a flat top
  • Lens Size: 2.70mm x 2.00mm
  • Product Status: Obsolete
  • ECCN: EAR99

You May Also Be Interested in

Kingbright
Red 645nm LED Indication - Discrete 2.5V SMD
Lowest to $0.3639
OSRAM Opto Semiconductors Inc.
LY R976-PS-36 ams OSRAM Single Color LEDs Yellow, 588nm 280mcd, 20mA datasheet, inventory, & pricing.
Lowest to $0.0815
OSRAM Opto Semiconductors Inc.
LY R976-Z ams OSRAM Single Color LEDs Yellow, 588nm 280mcd, 20mA datasheet, inventory, & pricing.
Need more? Email Us
Kingbright
Green LED Indication - Discrete 3.3V SMD
Lowest to $0.2474
Kingbright
Red 645nm LED Indication - Discrete 2.5V 0603
Lowest to $0.2329
Everlight Electronics Co Ltd
Emerald Green 518nm LED Indication - Discrete SMD,2.4x3.2mm
Lowest to $0.1165
OSRAM Opto Semiconductors Inc.
Single Color LEDs Green, 570nm 9mcd, 2mA
Lowest to $0.1456
Kingbright
Red 645nm LED Indication - Discrete 1206
Lowest to $0.2911
OSRAM Opto Semiconductors Inc.
KY DMLN31.FY-5H8H-5F-8E8G ams OSRAM Single Color LEDs SYNIOS P2720 KY DMLN31.FY datasheet, inventory, & pricing.
Lowest to $0.3639

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess