EN
  • EN
  • DE

VNC2-64Q1B-REEL

Part No VNC2-64Q1B-REEL
Manufacturer FTDI, Future Technology Devices International Ltd
Catalog Interface - Controllers
Description IC USB HOST/DEVICE CTRL 64-QFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features USB Controller USB 2.0 SPI, UART Interface 64-QFN (8x8)
Manufacturer FTDI, Future Technology Devices International Ltd
Series Vinculum-II
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Package 64-VFQFN Exposed Pad
Case / Package 64-QFN (8x8)
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number 768-1046-2, 768-1046-1, VNC2-64Q1A-REEL, VNC264Q1BREEL, 768-1046-6
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 902704-VNC2-64Q1B-REEL
Ultra Librarian 3D Model Ultra Librarian VNC2-64Q1B-REEL CAD Model

Description

The VNC2-64Q1B-REEL is a cutting-edge USB Host / Slave Controller IC, a flagship product from FTDI, Future Technology Devices International Ltd. This versatile component is designed for facilitating USB connectivity in a wide array of electronic applications. It is particularly well-suited for bridging legacy peripheral devices to USB, enabling the development of advanced communication solutions.

At the heart of the VNC2-64Q1B-REEL is a powerful 16-bit, 48MHz dual-core Vinculum-II processor, which is tailored for next-generation USB applications. The processor is accompanied by 64KB of on-chip Flash memory for program storage, and 4KB of on-chip SRAM for data operations, ensuring smooth and efficient processing capabilities.

One of the key features of this IC is its support for multiple I/O interfaces, including UART, SPI, FIFO, PWM, and GPIO. This makes it highly adaptable and able to interface with a variety of peripherals and systems. The VNC2-64Q1B-REEL is also equipped with two USB 2.0 High Speed/Full Speed/Low Speed ports, which can be individually configured as host or slave, providing a flexible solution for USB connectivity.

The device is available in a compact 64-pin VQFN package, making it ideal for space-constrained applications. The VNC2-64Q1B-REEL is supplied in a reel package format, which is convenient for high-volume automated manufacturing processes.

Developers can take advantage of the VNC2 IDE, FTDI's comprehensive development environment, which includes a compiler, debugger, and a vast array of example applications. This facilitates rapid development and prototyping, accelerating time-to-market for new products.

Whether you are developing USB interface solutions for industrial control systems, integrating USB connectivity into consumer electronics, or creating innovative communication devices, the VNC2-64Q1B-REEL from FTDI offers a reliable and versatile solution that meets the demands of modern USB applications.

You May Also Be Interested in

NXP / Nexperia
IC STAND-ALONE CAN CTRLR 28-DIP
Lowest to $11.4253
NXP / Nexperia
IC USB PD PHY TYPE C 20HVQFN
Lowest to $2.2529
Texas Instruments
IC PHY/LINK LAYER CTRLR 196-BGA
Lowest to $14.4049
Microchip Technology
USB 2.0 HSIC Hi-Speed 4-Port Hub Controller | IC HUB CTLR USB 2.0 48QFN
Lowest to $16.0253
Microchip Technology
Single-Port Ethernet Controller with SPI Interface | IC ETHERNET CONTROLLER SPI 32MLF
Lowest to $8.5346
Texas Instruments
Two-Port USB 3.0 Hub | IC USB 3.0 HUB 2 PORT 48HTQFP
Lowest to $6.0805
Microchip Technology
4-Port SS/HS USB Controller Hub | IC HUB CTLR USB 56VQFN
Lowest to $6.7232
Exar Corporation
IC UART TXRX 128/384 BYTE 16QFN
Lowest to $3.5758
Maxim Integrated
SPI/I2C UART with 128-Word FIFOs and Internal Oscillator | IC UART SPI/I2C 128 FIFO 24TQFN
Lowest to $16.7143

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess