EN
  • EN
  • DE

SM2835UWDW02

Part No SM2835UWDW02
Manufacturer Bivar Inc.
Catalog LED Lighting - White
Description LED, SURFACE MOUNT, SM2835, 0.2W / LED Lighting series White, Warm 3000K 3.2V 60mA 120° 1411 (3528 Metric)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Lighting - White
Mfr Bivar Inc.
Series SM2835
Package Tape & Reel
Product Status Obsolete
Color White, Warm
CCT (K) 3000K
Flux @ 25°C, Current - Test 22lm (Typ)
Current - Test 60mA
Voltage - Forward (Vf) (Typ) 3.2V
Lumens/Watt @ Current - Test 115 lm/W
CRI (Color Rendering Index) 80
Viewing Angle 120°
Mounting SMD (SMT)
Package / Case 1411 (3528 Metric)
Supplier Device Package 2835
Dimension 0.138" L x 0.110" W (3.50mm x 2.80mm)
Height - Seated (Max) 0.030" (0.75mm)
Other Names 492-2166-6,492-2166-1,492-2166-2
Standard Package 4,000
MSL Level 4 (72 Hours)
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1240280-SM2835UWDW02
Ultra Librarian 3D Model Ultra Librarian SM2835UWDW02 CAD Model

Description

The SM2835 series from Bosch Sensortec is a high-performance LED lighting solution that is suitable for a wide range of optoelectronic applications.

  • CCT (K): 3000K
  • Package: Tape & Reel
  • Height - Seated (Max): 0.030 inches
  • Viewing Angle: 120 degrees
  • Voltage - Forward (Vf) (Typ): 3.2V
  • Current - Test: 60mA
  • Flux @ 25 degrees Celsius: 22lm (typical)
  • Lumens per Watt @ the test current: 115 lm/W
  • Color Rendering Index: 80
  • Thermal Resistance of the Package: Not Specified
  • Package / Case: 1411 (3528 metric)
  • Supplier Device Package: 2835
  • Dimensions: 0.138 inches L x 0.110 inches W (3.50mm x 2.80mm)

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
LED DURIS S 2 WHITE SMD
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED LIGHTING MID-POWER
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LCW JNSH.EC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON WARM WHITE 3000K
Lowest to $0.9619
OSRAM Opto Semiconductors Inc.
LED LIGHTING MID-POWER
Lowest to $0.4946
OSRAM Opto Semiconductors Inc.
Need more? Email Us
OSRAM Opto Semiconductors Inc.
DURIS S 5 6500K
Lowest to $0.5978
Rohm Semiconductor
LED SMLV36 COOL WHITE 8000K 1411
Lowest to $1.5047

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess