EN
  • EN
  • DE

SM4014UWDN02

Part No SM4014UWDN02
Manufacturer Bivar Inc.
Catalog LED Lighting - White
Description LED, SURFACE MOUNT, SM4014, 0.2W / LED Lighting series White, Neutral 4000K 3.2V 60mA 120° 1606 (4014 Metric)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Lighting - White
Mfr Bivar Inc.
Series SM4014
Package Tape & Reel
Product Status Obsolete
Color White, Neutral
CCT (K) 4000K
Flux @ 25°C, Current - Test 22lm (Typ)
Current - Test 60mA
Voltage - Forward (Vf) (Typ) 3.2V
Lumens/Watt @ Current - Test 115 lm/W
CRI (Color Rendering Index) 80
Viewing Angle 120°
Mounting SMD (SMT)
Package / Case 1606 (4014 Metric)
Supplier Device Package 4014
Dimension 0.157" L x 0.057" W (4.00mm x 1.45mm)
Height - Seated (Max) 0.031" (0.80mm)
Other Names 492-2168-6,492-2168-1,492-2168-2
Standard Package 4,000
MSL Level 4 (72 Hours)
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1240275-SM4014UWDN02
Ultra Librarian 3D Model Ultra Librarian SM4014UWDN02 CAD Model

Description

The SM4014UWDN02 is a white LED lighting component manufactured by Bivar Inc.

  • Viewing Angle: 120 degrees
  • CRI (Color Rendering Index): 80
  • Package: Tape and Reel
  • Win Source Part Number: 1240275
  • Package Dimension: 0.157 inches L x 0.057 inches W
  • Series: SM4014
  • CCT: 4000K
  • Flux @ 25°C: 22lm (Typical)
  • Lumens/Watt: 115lm/W @ current test

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Lumileds
LED LUXEON WARM WHITE 3000K 3SMD
Lowest to $2.2660
OSRAM Opto Semiconductors Inc.
LED DURIS E 2835 WHITE SMD
Need more? Email Us
Seoul Semiconductor
LED Uni-Color White 4-Pin SMD T/R / Lead Frame type LED PKG size:5.6*3.0 thickness 0.9mm
Lowest to $0.2541
OSRAM Opto Semiconductors Inc.
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON NEU WHITE 4000K
Lowest to $0.8954

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess