EN
  • EN
  • DE

LTC4283CUHF#PBF

Part No LTC4283CUHF#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Hot Swap Controllers
Description IC HOT SWAP CTRLR GP 38QFN / Hot Swap Controller 1 Channel General Purpose 38-QFN (5x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Hot Swap Controllers
Manufacturer Analog Devices Inc.
Packaging Tube
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) No
Applications General Purpose
Features I2C, OVP, UVLO
Programmable Features Auto Retry, Current Limit, Fault Timeout, Latched Fault, OVP, UVLO
Voltage - Supply 10.8V ~ 12V
Temperature Range - Operating 0°C ~ 70°C
Current - Supply 2.5 mA
Mounting Surface Mount
Case / Package 38-WFQFN Exposed Pad
Supplier Device Package 38-QFN (5x7)
Base Product Number LTC4283
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -2735-LTC4283CUHF#PBF
Standard Package 52
Win Source Part Number 1316945-LTC4283CUHF#PBF
Ultra Librarian 3D Model Ultra Librarian LTC4283CUHF#PBF CAD Model

Description

Product Overview: LTC4283CUHF#PBF

The LTC4283CUHF#PBF is a sophisticated hot swap controller with I²C compatible monitoring from Analog Devices Inc. It is designed to allow safe board insertion and removal from a live backplane. This product is housed in a compact QFN-38 package and is part of Analog Devices' extensive portfolio of power management solutions.

Key Features

  • Integrated Hot Swap Controller: Enables safe insertion and removal of electronic boards from a live power supply rail without causing any glitches or disruptions to the main power bus.
  • Adjustable Current Limit: The current limit can be set via an external resistor, providing flexibility for different applications and ensuring protection against overcurrent conditions.
  • Digital Monitoring: Features an I²C/SMBus interface that provides real-time monitoring of input voltage, current, power, and energy, enhancing system reliability through precise control and diagnostics.
  • Wide Operating Voltage Range: Supports a broad range of supply voltages, making it suitable for various systems and power architectures.
  • Compact Package: The QFN-38 (5mm x 7mm) package optimizes board space and is convenient for high-density board designs.
  • Robust Protection Features: Includes overcurrent protection, overvoltage protection, undervoltage protection, and thermal shutdown, ensuring the longevity and reliability of the system.

Applications

The LTC4283CUHF#PBF is ideal for a range of applications that require reliable power management and protection. It is commonly used in:

  • Data centers and server farms
  • Telecommunications equipment
  • Industrial systems
  • Medical equipment
  • High-availability systems

Product Specifications

Parameter Value
Manufacturer Analog Devices Inc.
Part Number LTC4283CUHF#PBF
Package / Case 38-WFQFN Exposed Pad
Operating Temperature -40°C to 125°C
Voltage - Supply 9V to 80V

With its robust feature set and precision monitoring capabilities, the LTC4283CUHF#PBF ensures systems are protected and power is managed efficiently, making it a top choice for engineers and designers looking for a reliable hot swap controller.

You May Also Be Interested in

Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Monolithic Power Systems Inc.
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Need more? Email Us
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Microchip Technology
SINGLE FET CONSTANT POWER LIMIT
Need more? Email Us
Analog Devices Inc.
HIGHVOLTAGE, HIGHPOWER HOTSWAP C
Lowest to $85.0350
Maxim Integrated
IC HOT-SWAP CONTROLLER 6TDFN
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess