EN
  • EN
  • DE

AD5700-1ACPZ-R7

Part No AD5700-1ACPZ-R7
Manufacturer Analog Devices Inc.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816575-AD5700-1ACPZ-R7
Ultra Librarian 3D Model Ultra Librarian AD5700-1ACPZ-R7 CAD Model

Description

Product Overview: AD5700-1ACPZ-R7 by Analog Devices Inc.

The AD5700-1ACPZ-R7 is a cutting-edge HART modem IC designed by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This product is specifically engineered to facilitate robust communication in industrial environments, adhering to the Highway Addressable Remote Transducer (HART) communication protocol, which is the global standard for sending and receiving digital information across analog wires between smart devices and control systems.

Key Features

  • Integrated HART Modem: The device features a fully integrated FSK modem that complies with the HART physical layer requirements, ensuring reliable two-way communication.
  • Low Power Consumption: It is designed for low power consumption, which is critical for loop-powered devices, making it an ideal choice for field instruments and smart transmitters.
  • Small Footprint: The AD5700-1ACPZ-R7 comes in a compact LFCSP (Lead Frame Chip Scale Package) that is space-efficient and suitable for high-density mounting, reducing the overall size of the end product.
  • High Accuracy and Stability: The device offers high accuracy and stability, which is essential for maintaining the integrity of the HART signal under varying conditions.
  • Integrated Oscillator: An on-chip oscillator eliminates the need for external components, thereby simplifying the design and reducing the bill of materials.
  • 3.3 V to 5 V Supply Range: The modem operates over a supply voltage range of 3.3 V to 5 V, providing flexibility in various applications and compatibility with different types of control systems.

Applications

The AD5700-1ACPZ-R7 is ideally suited for a wide range of applications within the industrial sector, such as:

  • Smart Transmitters and Field Instruments
  • Asset Monitoring and Diagnostics
  • Process Control Systems
  • Factory Automation Equipment

With its robust design and compliance with the HART protocol, the AD5700-1ACPZ-R7 from Analog Devices Inc. ensures seamless integration into industrial communication networks, providing a reliable solution for modern control and monitoring applications.

You May Also Be Interested in

Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.2736 $50.1888
18+ $5.8765 $105.7770
27+ $5.6780 $153.3060
38+ $5.2809 $200.6742
50+ $5.0824 $254.1200
62+ $4.8839 $302.8018
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,420 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess