EN
  • EN
  • DE

ADZS-21489-EZLITE

Part No ADZS-21489-EZLITE
Manufacturer Analog Devices Inc.
Catalog Embedded Processors and Controllers
Description ADSP-2148x SHARC Family DSP Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Core Architecture SHARC
Data Bus Width 32 b
Evaluation Kit Yes
Interface SPI, UART, USB
Lead Free Contains Lead
Number of Bits 32
Number of Pins 0
Operating Supply Voltage 5 V
Packaging Bulk
REACH SVHC No SVHC
RoHS Compliant
Win Source Part Number 1032072-ADZS-21489-EZLITE
Categories Embedded Processors and Controllers
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADZS-21489-EZLITE CAD Model

Description

Analog Devices ADZS-21489-EZLITE Evaluation Kit

The ADZS-21489-EZLITE from Analog Devices Inc. is a comprehensive evaluation kit designed to provide developers with a flexible platform for building and testing applications using the ADSP-21489 SHARC Processor. This processor is part of the SHARC family of 32-bit microprocessors which are well-known for their high performance in terms of signal processing capabilities, making them ideal for a variety of audio, industrial, and general-purpose applications.

The evaluation kit includes an ADSP-21489 EZ-Board, which features the ADSP-21489 SHARC DSP running at 400MHz. This allows developers to harness the power of up to 2400 MMACs of processing power, which is crucial for handling complex algorithms and high-speed data processing tasks. The board is equipped with a range of interfaces and expansion options, including connectors for EZ-Extender daughter boards which can be used to add additional capabilities such as advanced audio interfacing or expanded connectivity.

With 32 MB of external DDR2 RAM and 8 MB of flash memory, the ADZS-21489-EZLITE kit ensures that developers have ample memory resources for both code and data. The board also includes a variety of peripheral interfaces such as UART, SPI, TWI, and CAN, providing a rich set of options for interfacing with external devices and systems.

The kit comes with CrossCore Embedded Studio (CCES), an integrated development environment (IDE) that offers state-of-the-art debugging capabilities, an efficient C/C++ compiler, and a rich set of development tools. This environment greatly simplifies the development process and helps speed up the time to market for new applications.

For audio applications, the ADZS-21489-EZLITE provides an S/PDIF interface, two stereo audio jacks for input and output, and an integrated 2-channel DAC. This makes it exceptionally well-suited for high-fidelity audio processing tasks, such as effects processing, audio synthesis, and advanced audio decoding.

In summary, the ADZS-21489-EZLITE by Analog Devices is an ideal solution for engineers and developers looking to leverage the power of SHARC processors for high-performance signal processing applications. Its robust set of features and expandability options make it a versatile and powerful tool for a wide range of applications.

You May Also Be Interested in

Microchip Technology
8-bit PIC MCU, 3.56 KB, 1.8 to 5.5V, SSOP-28, RoHS
Lowest to $6.1854
NXP / Nexperia
MCUXPRESSO LPC84X EVAL BRD / LPC84x MCUXpresso™ series ARM® Cortex®-M0+ MCU 32-Bit Embedded Evaluation Board
Lowest to $14.6558
NXP / Nexperia
PCA9955 I2C LED DEMOBOARD / PCA9955 16, Non-Isolated Outputs LED Driver Evaluation Board
Need more? Email Us
Microchip Technology
8-bit PIC MCU, 14 KB, 1.8 to 5.5 V, UQFN-20, RoHS
Lowest to $6.5292
ON Semiconductor
Need more? Email Us
Microchip Technology
Touch and Gesture, 1.8V to 3.6V, SOIC-8, RoHS
Need more? Email Us
Renesas Electronics America
RX65N CLOUD KIT FOR WORLD OTHER / RX65N RX65N AWS Cloud Kit (Europe, Japan) series RX MCU 32-Bit Embedded Evaluation Board
Need more? Email Us
Microchip Technology
ULP WI-Fi 802.11 b/g surface mount module with RF pad for routing to ext antenna
Need more? Email Us
Lattice Semiconductor Corporation
Field Programmable Gate Arrays - FPGAs Use ECP/EC or XP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess