EN
  • EN
  • DE

SME2014UWDW05

Part No SME2014UWDW05
Manufacturer Bivar Inc.
Catalog LED Lighting - White
Description LED, SURFACE MOUNT, SME2014, 0.5 / LED Lighting series White, Warm 3045K 3.2V 150mA 110° 0805 (2015 Metric)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Lighting - White
Mfr Bivar Inc.
Series SM2014
Package Tape & Reel
Product Status Obsolete
Color White, Warm
CCT (K) 3045K
Flux @ 25°C, Current - Test 48lm (Typ)
Current - Test 150mA
Voltage - Forward (Vf) (Typ) 3.2V
Lumens/Watt @ Current - Test 100 lm/W
CRI (Color Rendering Index) 80
Viewing Angle 110°
Mounting SMD (SMT)
Package / Case 0805 (2015 Metric)
Supplier Device Package 2014
Dimension 0.079" L x 0.055" W (2.00mm x 1.40mm)
Height - Seated (Max) 0.026" (0.65mm)
Other Names 492-2160-1,492-2160-2,492-2160-6
Standard Package 5,000
MSL Level 4 (72 Hours)
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1240282-SME2014UWDW05
Ultra Librarian 3D Model Ultra Librarian SME2014UWDW05 CAD Model

Description

The SM2014 series from Bivar Inc. offers white LED lighting for optoelectronics.

  • Model: SME2014UWDW05
  • Package: Tape and Reel
  • Height: 0.026 inches (0.65mm)
  • Standard Package: 5,000 pieces
  • Mounting: SMD (SMT)
  • Viewing Angle: 110 degrees
  • Voltage-Forward (Vf): 3.2V
  • Current-Test: 150mA
  • CCT: 3045K
  • Lumens/Watt: 100 lm/W

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
LED DURIS E5 COOL WHT 5700K 4SMD
Lowest to $0.1640
OSRAM Opto Semiconductors Inc.
Need more? Email Us
OSRAM Opto Semiconductors Inc.
DURIS S 5 6500K
Lowest to $0.5978
EIC discrete Semiconductors
SURFACE MOUNT SCHOTTKY BARRIER RECTIFIERS
Need more? Email Us
Broadcom Limited
Lowest to $0.8408
Lumileds
LED LUXEON WARM WHITE 3000K 3SMD
Lowest to $2.2660
OSRAM Opto Semiconductors Inc.
LED DURIS S5 SMD
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED LIGHTING MID-POWER
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess