EN
  • EN
  • DE

ADP7105ACPZ-5.0-R7

Part No ADP7105ACPZ-5.0-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 5V 0.5A 8LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 20V
Output Voltage 5V
Voltage Dropout (Maximum) 0.55V @ 500mA
Output Current 500mA
Operating Supply Current 900μA ~ 1.6mA
PSRR 60dB ~ 50dB (10kHz ~ 100kHz)
Control Features Enable, Power Good, Under Voltage Lockout
Protection Features Over Current, Over Temperature, Reverse Polarity
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-WFDFN Exposed Pad, CSP
Manufacturer Package 8-LFCSP-WD (3x3)
Win Source Part Number 768053-ADP7105ACPZ-5.0-R7
Popularity Medium
Supply and Demand Status Limited
Family Name ADP7105
Introduction Date July 10, 2013
ECCN EAR99
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ADP7105ACPZ-5.0-R7 CAD Model

Description

Analog Devices Inc. ADP7105ACPZ-5.0-R7: High-Performance CMOS Linear Regulator

The ADP7105ACPZ-5.0-R7 from Analog Devices is a stellar example of a high-performance, CMOS linear regulator that offers an optimal balance of low dropout voltage, high output voltage accuracy, low noise, and high power supply rejection ratio (PSRR). Designed to provide up to 500 mA of output current, this device is an excellent choice for precision, low-power applications that require a stable and clean voltage supply.

Key Features:

  • Fixed Output Voltage: This regulator is pre-configured to provide a fixed 5.0V output, ensuring a stable voltage supply for consistent performance.
  • Low Dropout: The ADP7105 features a low dropout voltage, making it efficient in applications where the input voltage is close to the output voltage, thus maximizing battery life for portable devices.
  • High PSRR: With a high PSRR, this device suppresses fluctuations from the power supply, which is crucial for sensitive analog circuits and RF applications.
  • Low Noise: The ADP7105 boasts low output noise, which is beneficial for precision instrumentation, medical devices, and other noise-sensitive applications.
  • Thermal Overload and Short-Circuit Protection: Built-in safety features protect the device and the application from damage due to overheating or short circuits.

Applications:

The ADP7105ACPZ-5.0-R7 is versatile and can be used in a wide range of applications, including but not limited to:

  • Portable and battery-powered equipment
  • Data acquisition systems
  • Medical devices
  • RF applications
  • Analog and digital sensors

Package and Quality:

Encased in a compact LFCSP (Lead Frame Chip Scale Package), the ADP7105ACPZ-5.0-R7 is designed for space-constrained applications. Analog Devices Inc. is known for its commitment to quality, and this product is no exception, meeting stringent industry standards for performance and reliability.

Whether you're designing a sophisticated medical device or a high-precision sensor system, the ADP7105ACPZ-5.0-R7 from Analog Devices provides the reliability and performance needed to ensure your application runs smoothly.

You May Also Be Interested in

Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1197 $53.5561
30+ $3.3803 $101.4090
46+ $3.2747 $150.6362
64+ $3.1690 $202.8160
82+ $3.0634 $251.1988
110+ $2.7465 $302.1150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,180 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess