EN
  • EN
  • DE

ELM5-535BE

Part No ELM5-535BE
Manufacturer Bivar Inc.
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1057119-ELM5-535BE
Categories OEM Parts(C-E)
Manufacturer Bivar Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ELM5-535BE CAD Model

Description

The Bivar ELM5-535BE is a 5mm round LED indicator with a blue epoxy lens. It is designed for front panel indication in a variety of electronic equipment and applications. Its high brightness and wide viewing angle make it suitable for use in both indoor and outdoor environments.

Applications:

  • Front panel indicators
  • Status indicators
  • Backlighting
  • Consumer electronics
  • Industrial control panels
  • Medical devices
  • Automotive dashboards

Features:

  • 5mm Round Package: Industry-standard 5mm package for easy mounting and integration.
  • Blue Emission: Emits a bright blue light.
  • Epoxy Lens: Provides protection for the LED and enhances light output.
  • High Brightness: Provides excellent visibility in various lighting conditions.
  • Wide Viewing Angle: Allows for easy viewing from different angles.
  • Long Lifespan: Offers a long operating life for reliable performance.

Benefits:

  • Clear Indication: Provides a clear and easily visible indication of status or activity.
  • Versatile Mounting: Standard 5mm package allows for easy mounting in a variety of applications.
  • Durable Construction: Epoxy lens provides protection against environmental factors.
  • Low Power Consumption: Consumes minimal power, making it suitable for battery-powered devices.
  • Reliable Performance: Offers a long operating life for dependable performance.
  • Visually Appealing: The blue color provides a modern and attractive look.

Technical Specifications:

  • LED Size: 5mm
  • Color: Blue
  • Lens Type: Epoxy
  • Forward Voltage: Typically around 3.0-3.6V (refer to datasheet for exact value)
  • Forward Current: Typically around 20mA (refer to datasheet for exact value)
  • Luminous Intensity: (Refer to datasheet for specific luminous intensity values)

You May Also Be Interested in

Kemet
Lowest to $0.0393
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Lowest to $0.0104
Phoenix Contact
Internal Push Button Assembly
Need more? Email Us
ON Semiconductor
Need more? Email Us
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
TDK Corporation
Need more? Email Us
Holystone
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess