EN
  • EN
  • DE

H485CGYGYDL

Part No H485CGYGYDL
Manufacturer Bivar Inc.
Catalog LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Description LED CBI 1.8MM QUAD GRN/YL DIF RA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color Green (x 2), Yellow (x 2)
Wavelength - Peak 568nm, 590nm
Configuration 4 High
Current 2mA Green, 2mA Yellow
Millicandela Rating 2mcd Green, 1mcd Yellow
Viewing Angle 50°
Lens Type Diffused
Lens Style Round with Domed Top
Lens Size 1.80mm Dia
Voltage Rating 2.1V Green, 2V Yellow
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1571849-H485CGYGYDL
Ultra Librarian 3D Model Ultra Librarian H485CGYGYDL CAD Model

Description

N

You May Also Be Interested in

LITE-ON Technology
LED CBI 3MM RED DIFF RA
Need more? Email Us
Kingbright Corporation
LED LGT BAR 15MM SQ GREEN
Need more? Email Us
LITE-ON Technology
LED CBI 10-SEG YL THROUGH HOLE
Need more? Email Us
LITE-ON Technology
LED LGT BAR 8.89MM RED
Need more? Email Us
LITE-ON Technology
LED CBI 3MM GRN/RED TH
Need more? Email Us
Schurter Inc.
LED CBI 3MM YLW RA
Need more? Email Us
LITE-ON Technology
LED LIGHT BAR ARRAY
Need more? Email Us
LITE-ON Technology
LED CBI 3MM 3X1 AMB/GREEN
Need more? Email Us
Schurter Inc.
HOLDER LED 3MM BI-LVL GREEN RA
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess