EN
  • EN
  • DE
  • IT

LTL-2655HR

Part No LTL-2655HR
Manufacturer LITE-ON Technology
Catalog LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Description LED LGT BAR 8.89MM RED
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Tube
Product Status Active
Color Red
Wavelength - Peak 635nm
Configuration Bar - Single, DIP
Current 100mA
Millicandela Rating 8mcd
Lens Type Diffused
Lens Style Square with Flat Top
Lens Size 8.89mm
Voltage Rating 2V
Mounting Type Through Hole
Ultra Librarian 3D Model Ultra Librarian LTL-2655HR CAD Model

Description

NULL

You May Also Be Interested in

Visual Communications Company - VCC
LED GREEN T1-3/4 RT ANG LC PCB
Lowest to $0.3583
Fairchild/ON Semiconductor
LED T 3/4 RED PC MNT / LED Uni-Color Red 2-Pin
Need more? Email Us
Dialight
LED CBI 3MM 3X1 RED/RED/YLW DIFF
Lowest to $5.8402
Broadcom Limited
LED 5MM LC ALGAAS RED DIFF 65DEG
Lowest to $3.5176
Broadcom Limited
LED LT BAR 8.89X19.05MM SGL HER / LED Light Bar Uni-Color Red 635nm 16-Pin PDIP
Lowest to $4.5548
Lite-On Inc.
LED 5MM HI EFF RED TH
Lowest to $0.4097
Broadcom Limited
LIGHT BAR 0.8X0.195" GREEN
Lowest to $3.7657
Broadcom Limited
LIGHT BAR 0.8X0.4" HER DUAL
Need more? Email Us
Kingbright
T-1 (3mm) QUAD-LEVEL LED INDICATOR | LED 3MM QUAD 565NM GRN GRN DIFF
Lowest to $1.1448

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess