EN
  • EN
  • DE

SM0402PGC

Part No SM0402PGC
Manufacturer Bivar Inc.
Catalog LED Indication - Discrete
Description LED GREEN CLEAR 0402 SMD  /  Green 525nm LED Indication - Discrete 3.1V 0402 (1005 Metric)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Indication - Discrete
Mfr Bivar Inc.
Package Tape & Reel
Color Green
Lens Color Colorless
Lens Transparency Clear
Millicandela Rating 450mcd
Lens Style Rectangle with Flat Top
Lens Size 0.50mm x 1.00mm
Voltage - Forward (Vf) (Typ) 3.1V
Current - Test 20mA
Viewing Angle 130°
Mounting SMD (SMT)
Wavelength - Dominant 525nm
Wavelength - Peak 523nm
Package / Case 0402 (1005 Metric)
Supplier Device Package 0402
Dimension 1.00mm L x 0.50mm W
Height (Max) 0.71mm
Base Product Number SM0402
MSL Level 4 (72 Hours)
ECCN EAR99
HTSUS 8541.41.0000
Other Names 492-2204-6,492-2204-1,492-2204-2
Standard Package 5,000
Win Source Part Number 962229-SM0402PGC
Ultra Librarian 3D Model Ultra Librarian SM0402PGC CAD Model

Description

The SM0402PGC from Bivar Inc. is an LED indication - discrete type optoelectronic component.

  • Lens Style: Rectangular with Flat Top
  • Lens Size: 0.50mm x 1.00mm
  • LED Color: Green
  • Viewing Angle: 130°
  • Lens Transparency: Clear
  • Millicandela Rating: 450mcd
  • Voltage Forward: 3.1V @ 20mA
  • Wavelength Dominant: 525nm
  • Wavelength Peak: 523nm
  • Height: 0.71mm
  • Mounting: SMD (SMT)
  • Package/Case: 0402 (1005 Metric)

You May Also Be Interested in

HONGLI ZHIHUI Group Co., Ltd.
Emerald Green LED Indication - Discrete 3.3V 0603
Lowest to $0.0271
Kingbright
Red 645nm LED Indication - Discrete 2.5V 0805
Lowest to $0.0939
Seoul Semiconductor Inc.
SMD2835 LED Indication - Discrete RoHS
Lowest to $0.0583
Shenzhen Yongyutai Electronics Co., Ltd.
Red 645nm LED Indication - Discrete 1.8V~2.4V 0805
Lowest to $0.0061
Amicc
White LED Indication - Discrete 3.2V 0603
Lowest to $0.0880
Everlight Electronics Co Ltd
Yellow 591nm LED Indication - Discrete 0603
Lowest to $0.0175
HONGLI ZHIHUI Group Co., Ltd.
Red LED Indication - Discrete 2.3V 0603
Lowest to $0.0414
Rohm Semiconductor
Green 570nm LED Indication - Discrete 2.2V 0805
Lowest to $0.2911
Lianyungang Meihua Electronics Technology Co., Ltd.
Emerald Green 525nm LED Indication - Discrete 3.2V Through Hole,D=3mm
Lowest to $0.0691

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess