EN
  • EN
  • DE

HI201-16P

Part No HI201-16P
Manufacturer Blockmaster
Catalog OEM Parts (F - I)
Description Bb 16P 9.50MM Black Nmh Cp
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1062843-HI201-16P
Categories OEM Parts(F-I)
Manufacturer Blockmaster
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HI201-16P CAD Model

Description

The HI201-16P is a terminal block manufactured by Blockmaster. It's designed for connecting and distributing electrical wires in a variety of applications. The 16P indicates that it features 16 poles or connection points.

Applications

  • Power distribution panels
  • Control panels
  • Industrial machinery
  • HVAC systems
  • Lighting systems

Features

  • Multiple poles (16): Allows for connection of numerous wires.
  • Screw-type terminals: Provides secure and reliable wire connections.
  • High current rating: Enables handling of substantial electrical loads.
  • Durable construction: Ensures long-lasting performance in demanding environments.
  • Various mounting options: Offers flexibility in installation.

Benefits

  • Simplified wiring: Facilitates organized and efficient wire management.
  • Reliable connections: Prevents loose wires and electrical faults.
  • Safe operation: Protects against electrical hazards.
  • Easy installation: Simplifies the wiring process.
  • Long lifespan: Reduces maintenance and replacement costs.

Additional Details

Number of Poles: 16

Current Rating: The current rating will vary. Please refer to the specific datasheet to confirm.

Voltage Rating: The voltage rating will vary. Please refer to the specific datasheet to confirm.

Wire Gauge: The supported wire gauge will vary. Please refer to the specific datasheet to confirm.

Material: The material typically is a flame-retardant plastic. Please refer to the specific datasheet to confirm.

This terminal block is a versatile solution for connecting and distributing wires in a variety of electrical applications. Always refer to the official datasheet for complete and accurate specifications before use.

You May Also Be Interested in

Panasonic
Need more? Email Us
Dell
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess