EN
  • EN
  • DE

MAX642BESA

Part No MAX642BESA
Manufacturer Maxim Integrated
Catalog OEM Parts (M - N)
Description Conv DC-DC Single Step Up 2V to 16.5V 8-Pin SOIC N
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Max Input Voltage 16.5 V
Maximum Operating Temperature 85 °C
Max Output Current 50 mA
Max Output Power 10 W
Min Input Voltage 2 V
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Outputs 1
Number of Pins 8
Operating Supply Voltage 16.5 V
Packaging Bulk
Radiation Hardening No
RoHS Compliant
Switching Frequency 62.5 kHz
Win Source Part Number 1075602-MAX642BESA
Categories OEM Parts(M-N)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX642BESA CAD Model

Description

The MAX642BESA from Maxim Integrated is a high-efficiency, low quiescent current, step-up DC-DC converter designed to meet the power requirements of battery-powered equipment. This advanced power solution is ideal for portable devices due to its ability to convert lower voltage sources to higher voltages required by modern electronics while maintaining a compact form factor.

Key Features

  • High Efficiency: The MAX642BESA provides an efficiency of up to 87%, making it an excellent choice for applications where battery life is critical.
  • Adjustable Output: The output voltage is adjustable, allowing designers to tailor the output to their specific needs, which can range from 2.7V to 11V.
  • Low Quiescent Current: With a low quiescent current of just 110μA, this IC helps to prolong battery life by reducing standby power consumption.
  • Small Package: The device comes in a compact 8-pin SO package, making it suitable for space-constrained applications.
  • Wide Input Voltage Range: It operates over a wide input voltage range from 1.8V to 11V, accommodating a variety of power sources including single-cell batteries.

Applications

The MAX642BESA is versatile and can be used in a range of applications, including:

  • Portable Consumer Electronics
  • Handheld Instruments
  • Medical Devices
  • Wireless Communication Devices
  • Power Backup Systems

Performance and Reliability

Maxim Integrated is known for its high-performance and reliable components, and the MAX642BESA is no exception. It is built with protection features such as thermal shutdown and current limit, ensuring safe operation under various conditions. The device's robust design also ensures long-term reliability, which is crucial for mission-critical and everyday applications alike.

Overall, the MAX642BESA is a powerful, efficient, and versatile power management solution that can be seamlessly integrated into a wide range of electronic products, enhancing their performance and extending their operational life.

You May Also Be Interested in

New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
Lowest to $1.4033
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess